onsemi Single Zener Diodes SZMM3Z13VT1G

Description
Zener Diode 13.2V 300mW ±2.2% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 13.2V 300mW ±2.2% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SZMM3Z13VT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMM3Z13VT1GOSDKR-ND
Single Zener Diodes SZMM3Z13VT1GOSDKR-ND
Zener Diode 13.2V 300mW ±2.2% Surface Mount SOD-323

Zener Diode 13.2V 300mW ±2.2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - SZMM3Z13VT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMM3Z13VT1GOSCT-ND
Single Zener Diodes SZMM3Z13VT1GOSCT-ND
Zener Diode 13.2V 300mW ±2.2% Surface Mount SOD-323

Zener Diode 13.2V 300mW ±2.2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - SZMM3Z13VT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMM3Z13VT1GOSTR-ND
Single Zener Diodes SZMM3Z13VT1GOSTR-ND
Zener Diode 13.2V 300mW ±2.2% Surface Mount SOD-323

Zener Diode 13.2V 300mW ±2.2% Surface Mount SOD-323

Buy Now Datasheet
Singapore, Singapore
Automotive 200mW 13 V Zener Diode
287-SZMM3Z13VT1G
Automotive 200mW 13 V Zener Diode 287-SZMM3Z13VT1G
200mW 5% Zener, SOD323F 13 V (Automotive), 3000-REEL Product overview: SZMM3Z13VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 200mW, 13 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 200mW, 13 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMM3Z13VT1G can be used for catalog matching and distributor lookup.

200mW 5% Zener, SOD323F 13 V (Automotive), 3000-REEL Product overview: SZMM3Z13VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 200mW, 13 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 200mW, 13 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMM3Z13VT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279704-SZMM3Z13VT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279704-SZMM3Z13VT1G
Discrete Semiconductor Products - Diodes - Zener - Single 1279704-SZMM3Z13VT1G
Win Source Part Number: 1279704-SZMM3Z13VT1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2.2% Power - Max: 300 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 8 V Voltage - Zener (Nom) (Vz): 13.2 V Impedance (Max) (Zzt): 30 Ohms Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: SZMM3Z13VT1G,SZMM3Z1 3VT1GOSTR,SZMM3Z13VT 1GOSDKR,SZMM3Z13VT1G OSCT Base Product Number: SZMM3

Win Source Part Number: 1279704-SZMM3Z13VT1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2.2%
Power - Max: 300 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 8 V
Voltage - Zener (Nom) (Vz): 13.2 V
Impedance (Max) (Zzt): 30 Ohms
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: SZMM3Z13VT1G,SZMM3Z13VT1GOSTR,SZMM3Z13VT1GOSDKR,SZMM3Z13VT1GOSCT
Base Product Number: SZMM3

Buy Now Datasheet
Zener Diode, 13V, 0.3W, Sod-323; Zener Voltage Nom Onsemi - 31AC1481 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 13V, 0.3W, Sod-323; Zener Voltage Nom Onsemi
31AC1481
Zener Diode, 13V, 0.3W, Sod-323; Zener Voltage Nom Onsemi 31AC1481
ZENER DIODE, 13V, 0.3W, SOD-323; Zener Voltage Nom:13V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM3ZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 13V, 0.3W, SOD-323; Zener Voltage Nom:13V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM3ZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMM3Z13VT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMM3Z13VT1G
Discrete Semiconductor Products - Diodes - Zener SZMM3Z13VT1G
DIODE ZENER 13.2V 300MW SOD323

DIODE ZENER 13.2V 300MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SZMM3Z13VT1G
Zener Diodes SZMM3Z13VT1G
Zener Diodes SOD-323 COPPER PB FREE

Zener Diodes SOD-323 COPPER PB FREE

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SZMM3Z13VT1GOSDKR-ND 287-SZMM3Z13VT1G 1279704-SZMM3Z13VT1G 31AC1481 SZMM3Z13VT1G SZMM3Z13VT1G
Product Name Single Zener Diodes Automotive 200mW 13 V Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diode, 13V, 0.3W, Sod-323; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
PD 0.3000 milliwatts 300 milliwatts
Package SOD-323; SC-76, SOD-323 SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323-2
VZ 13.2 volts 13.2 volts
ZZT 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data