Clamp Ipp Tvs Diode Surface Mount SOD-323
Low Capacitance ESD Protection Ultra-Low Capacitance ESD Protection Diode, 3000-REEL Product overview: SZESD7371HT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD7371HT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1263336-SZESD7371HT1
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive, RF Antenna
Unidirectional Channels: 1
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SC-76, SOD-323
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 5.3V (Maximum)
Voltage - Breakdown (Minimum): 7V
Capacitance at Frequency: 0.43pF at 1MHz
TVS DIODE 5.3VWM SOD323
TVS DIODE 5.3VWM SOD323
ESD DIODE, 5.3V, SOD-323; Clamping Voltage Vc Max:20V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:5.3V; Power Dissipation Pd:300mW; Product Range:SZESD7371 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SZESD7371HT1GOSTR-ND | 144-SZESD7371HT1G | 1263336-SZESD7371HT1G | SZESD7371HT1G | 598-SZESD7371HT1G | SZESD7371HT1G | 81Y4175 |
| Product Name | TVS Diodes | Low-Power TVS Protection Diode | TVS - TVS - Diodes - SZESD7371HT1G | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS DIODE 5.3VWM SOD323 | TVS Diodes | Esd Diode, 5.3V, Sod-323; Clamping Voltage Vc Max Onsemi |
| Configuration | Single | Single | |||||
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | |||
| VBR | 7 volts | 7 volts | 7 volts | 7 volts | 7 volts | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |