onsemi 5V 0.2pF 10V TVS Protection Diode SZESD7016MUTAG

Description
TVS Diode, Bidirectional, 5V, 0.2pF, 10V Clamp, 6-Line, UDFN8 Product overview: SZESD7016MUTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 0.2pF, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 0.2pF, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD7016MUTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, Bidirectional, 5V, 0.2pF, 10V Clamp, 6-Line, UDFN8 Product overview: SZESD7016MUTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 0.2pF, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 0.2pF, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD7016MUTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 0.2pF 10V TVS Protection Diode - 144-SZESD7016MUTAG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 0.2pF 10V TVS Protection Diode
144-SZESD7016MUTAG
5V 0.2pF 10V TVS Protection Diode 144-SZESD7016MUTAG
TVS Diode, Bidirectional, 5V, 0.2pF, 10V Clamp, 6-Line, UDFN8 Product overview: SZESD7016MUTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 0.2pF, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 0.2pF, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD7016MUTAG can be used for catalog matching and distributor lookup.

TVS Diode, Bidirectional, 5V, 0.2pF, 10V Clamp, 6-Line, UDFN8 Product overview: SZESD7016MUTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 0.2pF, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 0.2pF, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD7016MUTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1298699-SZESD7016MUTAG - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298699-SZESD7016MUTAG
Circuit Protection - TVS - Diodes 1298699-SZESD7016MUTAG
Win Source Part Number: 1298699-SZESD7016MUT AG Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 8 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 5.5V Voltage - Clamping (Max) @ Ipp: 10V Power Line Protection: No Capacitance @ Frequency: 0.15pF @ 1MHz Current - Peak Pulse (10/1000µs): 1A (8/20µs) Package / Case: 10-UFDFN Supplier Device Package: 8-UDFN (3.3x1.0) Temperature Range - Operating: -55°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: SZESD7016MUTAGOSCT,O NSONSSZESD7016MUTAG, SZESD7016MUTAG,SZESD 7016MUTAGOSDKR,2156- SZESD7016MUTAG-OS,SZ ESD7016MUTAGOSTR Base Product Number: SZESD7016

Win Source Part Number: 1298699-SZESD7016MUTAG
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 8
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 5.5V
Voltage - Clamping (Max) @ Ipp: 10V
Power Line Protection: No
Capacitance @ Frequency: 0.15pF @ 1MHz
Current - Peak Pulse (10/1000µs): 1A (8/20µs)
Package / Case: 10-UFDFN
Supplier Device Package: 8-UDFN (3.3x1.0)
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: SZESD7016MUTAGOSCT,ONSONSSZESD7016MUTAG,SZESD7016MUTAG,SZESD7016MUTAGOSDKR,2156-SZESD7016MUTAG-OS,SZESD7016MUTAGOSTR
Base Product Number: SZESD7016

Buy Now Datasheet
TVS Diodes - SZESD7016MUTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-UDFN (3.3x1.0)

10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-UDFN (3.3x1.0)

Buy Now Datasheet
TVS Diodes - SZESD7016MUTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-UDFN (3.3x1.0)

10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-UDFN (3.3x1.0)

Buy Now Datasheet
TVS Diodes - SZESD7016MUTAGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-UDFN (3.3x1.0)

10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-UDFN (3.3x1.0)

Buy Now Datasheet
TVS Diodes SZESD7016MUTAG
TVS DIODE 5VWM 10VC 8-UDFN

TVS DIODE 5VWM 10VC 8-UDFN

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZESD7016MUTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZESD7016MUTAG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZESD7016MUTAG
TVS DIODE 5VWM 10VC 8-UDFN

TVS DIODE 5VWM 10VC 8-UDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SZESD7016MUTAG 1298699-SZESD7016MUTAG SZESD7016MUTAGOSTR-ND SZESD7016MUTAG SZESD7016MUTAG
Product Name 5V 0.2pF 10V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel 10-UFDFN 10-UFDFN 10-UFDFN 8-UDFN (3.3x1.0)
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data