16V (Vz min) Low Capacitance ESD Protection Diode for High Speed Data Line 16V Uni-Directional TVS n SOD-523 AECQ101, 3000-REEL Product overview: SZESD7361XV2T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD7361XV2T1G can be used for catalog matching and distributor lookup.
Win Source Part Number: 958422-SZESD7361XV2T
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 16.5V
Voltage - Clamping (Max) @ Ipp: 34V
Power Line Protection: No
Capacitance @ Frequency: 0.55pF @ 1MHz
Current - Peak Pulse (10/1000µs): 16A (100ns)
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): ESD7361XV2T1G; ESD7361HT1G; ESD7361P2T5G; PESD5Z12,115; PESD12VS1ULD,315; PESD15VS1ULD,315;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: SZESD7361XV2T1G-ND,S
Base Product Number: SZESD7361
34V Clamp 16A (100ns) Ipp Tvs Diode Surface Mount SOD-523
34V Clamp 16A (100ns) Ipp Tvs Diode Surface Mount SOD-523
34V Clamp 16A (100ns) Ipp Tvs Diode Surface Mount SOD-523
TVS DIODE 5VWM 34VC SOD523
ESD DIODE, 5V, SOD-523; Clamping Voltage Vc Max:34V; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:SZESD7361 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
TVS DIODE 5VWM 34VC SOD523
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SZESD7361XV2T1G | 958422-SZESD7361XV2T1G | SZESD7361XV2T1GOSCT-ND | SZESD7361XV2T1G | 30Y7191 | SZESD7361XV2T1G |
| Product Name | Automotive 16V TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Diodes | Esd Diode, 5V, Sod-523; Clamping Voltage Vc Max Onsemi | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Package | SOD-523; SC-79, SOD-523 | SOD-523; SC-79, SOD-523 | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | ||
| VC | 34 volts | 34 volts | 34 volts | 34 volts | ||
| VBR | 16.5 volts | 16.5 volts | 16.5 volts | 16.5 volts |