onsemi Diodes - Zener - Single - SZMMBZ5232BLT3G SZMMBZ5232BLT3G

Description
225 mW; 5% Zener Diode Voltage Regulator
Request a Quote Datasheet
Description
225 mW; 5% Zener Diode Voltage Regulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SZMMBZ5232BLT3G - Rochester Electronics
Newburyport, MA, United States
225 mW; 5% Zener Diode Voltage Regulator

225 mW; 5% Zener Diode Voltage Regulator

Supplier's Site Datasheet
Diodes - Zener - Single - SZMMBZ5232BLT3G - 104149-SZMMBZ5232BLT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZMMBZ5232BLT3G
104149-SZMMBZ5232BLT3G
Diodes - Zener - Single - SZMMBZ5232BLT3G 104149-SZMMBZ5232BLT3G
Manufacturer: ON Semiconductor Win Source Part Number: 104149-SZMMBZ5232BLT 3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 3V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 11 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 104149-SZMMBZ5232BLT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 3V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 11 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 488-SZMMBZ5232BLT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMMBZ5232BLT3GTR-ND
Single Zener Diodes 488-SZMMBZ5232BLT3GTR-ND
Zener Diode 5.6V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 5.6V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - 488-SZMMBZ5232BLT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMMBZ5232BLT3GDKR-ND
Single Zener Diodes 488-SZMMBZ5232BLT3GDKR-ND
DIODE ZENER 5.6V 225MW SOT23-3

DIODE ZENER 5.6V 225MW SOT23-3

Buy Now Datasheet
Single Zener Diodes - 488-SZMMBZ5232BLT3GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMMBZ5232BLT3GCT-ND
Single Zener Diodes 488-SZMMBZ5232BLT3GCT-ND
DIODE ZENER 5.6V 225MW SOT23-3

DIODE ZENER 5.6V 225MW SOT23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZMMBZ5232BLT3G
Zener Diodes SZMMBZ5232BLT3G
Zener Diodes ZEN REG .225W 5.6V

Zener Diodes ZEN REG .225W 5.6V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMMBZ5232BLT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMMBZ5232BLT3G
Discrete Semiconductor Products - Diodes - Zener SZMMBZ5232BLT3G
DIODE ZENER 5.6V 225MW SOT23-3

DIODE ZENER 5.6V 225MW SOT23-3

Supplier's Site
Diodes >> Zener Diodes - SZMMBZ5232BLT3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
SZMMBZ5232BLT3G
Diodes >> Zener Diodes SZMMBZ5232BLT3G
±5% Single 5.32V~5.88V 225mW 5.6V SOT-23 Zener Diodes ROHS

±5% Single 5.32V~5.88V 225mW 5.6V SOT-23 Zener Diodes ROHS

Supplier's Site Datasheet
Single Zener Diodes - SZMMBZ5232BLT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZMMBZ5232BLT3G
Single Zener Diodes SZMMBZ5232BLT3G
DIODE ZENER 5.6V 225MW SOT23-3

DIODE ZENER 5.6V 225MW SOT23-3

Supplier's Site Datasheet
Zener Diode, 5.6V, 0.225W, Sot-23; Zener Voltage Nom Onsemi - 76T7615 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 5.6V, 0.225W, Sot-23; Zener Voltage Nom Onsemi
76T7615
Zener Diode, 5.6V, 0.225W, Sot-23; Zener Voltage Nom Onsemi 76T7615
ZENER DIODE, 5.6V, 0.225W, SOT-23; Zener Voltage Nom:5.6V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMBZ52xxBLT1 G Series RoHS Compliant: Yes

ZENER DIODE, 5.6V, 0.225W, SOT-23; Zener Voltage Nom:5.6V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMBZ52xxBLT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SZMMBZ5232BLT3G 104149-SZMMBZ5232BLT3G 488-SZMMBZ5232BLT3GTR-ND SZMMBZ5232BLT3G SZMMBZ5232BLT3G SZMMBZ5232BLT3G SZMMBZ5232BLT3G 76T7615
Product Name Diodes - Zener - Single - SZMMBZ5232BLT3G Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes Single Zener Diodes Zener Diode, 5.6V, 0.225W, Sot-23; Zener Voltage Nom Onsemi
Life Cycle Stage Active Active Active
Package SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) SOT-23-3 SOT23; SOT-23-3 (TO-236) SOT23 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23
RoHS Compliant RoHS RoHS RoHS
VZ 5.6 volts 5.6 volts 5.6 volts 5.6 volts
ZZT 11 ohms 11 ohms 11 ohms 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7081829P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Voltage regulator double diodes - BZB984-C2V4,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Voltage Regulator diode (Zener diode) - HR1N4473 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details