Zener Diode 22V 300mW Surface Mount SOD-323
Zener Diode 22V 300mW Surface Mount SOD-323
Zener Diode 22V 300mW Surface Mount SOD-323
Win Source Part Number: 1380019-SZMM3Z22VST1
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 150°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Base Product Number: SZMM3
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 15.4 V
Power - Max: 300 mW
Voltage - Zener (Nom) (Vz): 22 V
Impedance (Max) (Zzt): 55 Ohms
Tight Tolerance Zener Diode Tight Tolerance SOD-323, SOD-323 2 LEAD, 3000-REEL Product overview: SZMM3Z22VST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMM3Z22VST1G can be used for catalog matching and distributor lookup.
Zener Diodes SOD-323 COPPER PB FREE
ZENER DIODE, 22V, 0.3W, SOD-323; Zener Voltage Nom:22V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM3ZxxxST1G Series RoHS Compliant: Yes
DIODE ZENER 22V 300MW SOD323
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZMM3Z22VST1GOSTR-ND | 1380019-SZMM3Z22VST1G | 287-SZMM3Z22VST1G | SZMM3Z22VST1G | 72W2443 | SZMM3Z22VST1G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Zener Diode | Zener Diodes | Zener Diode, 22V, 0.3W, Sod-323; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | SOD-323; SC-76, SOD-323 | Tape and Reel | SOD323-2 | SOD-323; SOD-323 | SOD-323; SOD-323 | |
| VZ | 22 volts | 22 volts | 22 volts | |||
| ZZT | 55 ohms | 55 ohms | 55 ohms | |||
| IR | 0.0500 mA | 50 mA |