Win Source Part Number: 1279733-SZMM5Z20VT5G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: *
Package: Tape & Reel
Standard Package: 8,000
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: 488-SZMM5Z20VT5GTR,4
Base Product Number: SZMM5
MM5Z - 500 mW Standard Tolerance Zener Diode Voltage Regulators 20 V (Automotive)
DIODE ZENER SOD523
Zener Diodes ZENER DIODE SOD523
ZENER DIODE, 20V, 0.5W, SOD-523; Zener Voltage Nom:20V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM5ZxxxT1G Series RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1279733-SZMM5Z20VT5G | 488-SZMM5Z20VT5GCT-ND | SZMM5Z20VT5G | SZMM5Z20VT5G | SZMM5Z20VT5G | 73AC4977 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 20V, 0.5W, Sod-523; Zener Voltage Nom Onsemi | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | |||
| Life Cycle Stage | Active | Active | ||||
| Package | SOD-523; SOD-523-EUT-CPR | SOD-523; SOD-523 | SOD-523; SOD-523-2 | SOD-523; SOD-523 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 20 volts |