8V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
TVS DIODE 3VWM 8VC SC74
Zener Diodes ZNR SC74 TVS QUAD 5.6V TR
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes |
| Product Number | SZMMQA5V6T1G-ND | SZMMQA5V6T1G | SZMMQA5V6T1G |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Zener Diodes |
| Configuration | Single | ||
| Package | SC-74; SOT457; SC-74, SOT-457 | SC-74 | |
| Peak Pulse Power | 150 watts | 150 watts | |
| VC | 8 volts | 8 volts |