Win Source Part Number: 1279612-SZMMSZ4689T3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 10 µA @ 3 V
Voltage - Zener (Nom) (Vz): 5.1 V
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Base Product Number: SZMMSZ4689
DIODE ZENER 5.1V 500MW SOD123
Zener Diode 5.1V 500mW Surface Mount SOD-123
DIODE ZENER 5.1V 500MW SOD123
ZENER DIODE, 5.1V, 0.5W, SOD-123; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZ4xxxT1G Series RoHS Compliant: Yes
DIODE ZENER 5.1V 500MW SOD123
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1279612-SZMMSZ4689T3G | 488-SZMMSZ4689T3GDKR-ND | 72W2438 | SZMMSZ4689T3G |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diode, 5.1V, 0.5W, Sod-123; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| VZ | 5.1 volts | 5.1 volts | ||
| IR | 0.0100 mA | 10 mA | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) |