onsemi Diodes - Zener - Single - SZMMBZ5222BLT1G SZMMBZ5222BLT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 898795-SZMMBZ5222BLT 1G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 2.5 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SZMMBZ5222 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SZMMBZ5222BLT1GOSDKR , SZMMBZ5222BLT1G-ND, SZMMBZ5222BLT1GOSTR, SZMMBZ5222BLT1GOSCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 898795-SZMMBZ5222BLT 1G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 2.5 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SZMMBZ5222 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SZMMBZ5222BLT1GOSDKR , SZMMBZ5222BLT1G-ND, SZMMBZ5222BLT1GOSTR, SZMMBZ5222BLT1GOSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SZMMBZ5222BLT1G - 898795-SZMMBZ5222BLT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZMMBZ5222BLT1G
898795-SZMMBZ5222BLT1G
Diodes - Zener - Single - SZMMBZ5222BLT1G 898795-SZMMBZ5222BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 898795-SZMMBZ5222BLT 1G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 2.5 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SZMMBZ5222 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SZMMBZ5222BLT1GOSDKR , SZMMBZ5222BLT1G-ND, SZMMBZ5222BLT1GOSTR, SZMMBZ5222BLT1GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 898795-SZMMBZ5222BLT1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 2.5 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZMMBZ5222
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SZMMBZ5222BLT1GOSDKR, SZMMBZ5222BLT1G-ND, SZMMBZ5222BLT1GOSTR, SZMMBZ5222BLT1GOSCT

Buy Now Datasheet
Single Zener Diodes - SZMMBZ5222BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMBZ5222BLT1GOSDKR-ND
Single Zener Diodes SZMMBZ5222BLT1GOSDKR-ND
Zener Diode 2.5V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 2.5V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZMMBZ5222BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMBZ5222BLT1GOSCT-ND
Single Zener Diodes SZMMBZ5222BLT1GOSCT-ND
Zener Diode 2.5V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 2.5V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZMMBZ5222BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMBZ5222BLT1GOSTR-ND
Single Zener Diodes SZMMBZ5222BLT1GOSTR-ND
Zener Diode 2.5V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 2.5V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
 - SZMMBZ5222BLT1G - Rochester Electronics
Newburyport, MA, United States
225 mW; 5% Zener Diode Voltage Regulator

225 mW; 5% Zener Diode Voltage Regulator

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMMBZ5222BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMMBZ5222BLT1G
Discrete Semiconductor Products - Diodes - Zener SZMMBZ5222BLT1G
DIODE ZENER 2.5V 225MW SOT23-3

DIODE ZENER 2.5V 225MW SOT23-3

Supplier's Site
Zener Diode, 2.5V, 0.225W, Sot-23; Zener Voltage Nom Onsemi - 76T7605 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.5V, 0.225W, Sot-23; Zener Voltage Nom Onsemi
76T7605
Zener Diode, 2.5V, 0.225W, Sot-23; Zener Voltage Nom Onsemi 76T7605
ZENER DIODE, 2.5V, 0.225W, SOT-23; Zener Voltage Nom:2.5V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMBZ52xxBLT1 G Series RoHS Compliant: Yes

ZENER DIODE, 2.5V, 0.225W, SOT-23; Zener Voltage Nom:2.5V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMBZ52xxBLT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZMMBZ5222BLT1G
Zener Diodes SZMMBZ5222BLT1G
Zener Diodes ZEN REG .225W 2.5V

Zener Diodes ZEN REG .225W 2.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 898795-SZMMBZ5222BLT1G SZMMBZ5222BLT1GOSDKR-ND SZMMBZ5222BLT1G SZMMBZ5222BLT1G 76T7605 SZMMBZ5222BLT1G
Product Name Diodes - Zener - Single - SZMMBZ5222BLT1G Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 2.5V, 0.225W, Sot-23; Zener Voltage Nom Onsemi Zener Diodes
Package SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) SOT23; SOT-23
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active
RoHS Compliant RoHS RoHS
VZ 2.5 volts
Unlock Full Specs
to access all available technical data