ESD Protection Diode, SOD-923, 1.0x0.6, 0.43 Max Height, 8000-REEL Product overview: SZESD9X12ST5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD9X12ST5G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 898770-SZESD9X12ST5G
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 23.7V Clamp 5.9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
Package: SOD-923
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZESD9
Categories: Circuit Protection
Case / Package: SOD-923
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
23.7V Clamp 5.9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
TVS DIODE 12VWM 23.7VC SOD923
TVS DIODE 12VWM 23.7VC SOD923
TVS DIODE 12VWM 23.7VC SOD923
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SZESD9X12ST5G | 898770-SZESD9X12ST5G | 488-SZESD9X12ST5GTR-ND | SZESD9X12ST5G |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - SZESD9X12ST5G | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape and Reel | SOD-923 | SOD-923 | SOD-923 |
| Peak Pulse Power | 140 watts | 140 watts | 140 watts |