Zener Diode 3V 500mW ±7% Surface Mount SOD-523
Zener Diode 3V 500mW ±7% Surface Mount SOD-523
Zener Diode 3V 500mW ±7% Surface Mount SOD-523
Win Source Part Number: 1279688-SZMM5Z3V0T1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±7%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 10 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3 V
Impedance (Max) (Zzt): 100 Ohms
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: SZMM5Z3V0T1G,SZMM5Z3
Base Product Number: SZMM5
ZENER DIODE, 3V, 0.5W, SOD-523; Zener Voltage Nom:3V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM5ZxxxT1G Series RoHS Compliant: Yes
DIODE ZENER 3V 500MW SOD523
DIODE ZENER 3V 500MW SOD523
| DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZMM5Z3V0T1GOSDKR-ND | 1279688-SZMM5Z3V0T1G | 76T7834 | SZMM5Z3V0T1G | SZMM5Z3V0T1G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diode, 3V, 0.5W, Sod-523; Zener Voltage Nom Onsemi | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Package | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | |
| VZ | 3 volts | 3 volts | 3 volts | ||
| ZZT | 100 ohms | 100 ohms | 100 ohms | ||
| IR | 0.0100 mA | 0.0100 mA | 10 mA |