onsemi Single Zener Diodes SZMMBZ5242BLT1G

Description
Zener Diode 12V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 12V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SZMMBZ5242BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMBZ5242BLT1GOSDKR-ND
Single Zener Diodes SZMMBZ5242BLT1GOSDKR-ND
Zener Diode 12V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 12V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZMMBZ5242BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMBZ5242BLT1GOSTR-ND
Single Zener Diodes SZMMBZ5242BLT1GOSTR-ND
Zener Diode 12V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 12V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZMMBZ5242BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMBZ5242BLT1GOSCT-ND
Single Zener Diodes SZMMBZ5242BLT1GOSCT-ND
Zener Diode 12V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 12V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - SZMMBZ5242BLT1G - 898802-SZMMBZ5242BLT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZMMBZ5242BLT1G
898802-SZMMBZ5242BLT1G
Diodes - Zener - Single - SZMMBZ5242BLT1G 898802-SZMMBZ5242BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 898802-SZMMBZ5242BLT 1G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 12 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SZMMBZ5242 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SZMMBZ5242BLT1G-ND, SZMMBZ5242BLT1GOSTR, SZMMBZ5242BLT1GOSDKR , SZMMBZ5242BLT1GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 898802-SZMMBZ5242BLT1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 12 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZMMBZ5242
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SZMMBZ5242BLT1G-ND, SZMMBZ5242BLT1GOSTR, SZMMBZ5242BLT1GOSDKR, SZMMBZ5242BLT1GOSCT

Buy Now Datasheet
 - SZMMBZ5242BLT1G - Rochester Electronics
Newburyport, MA, United States
225 mW; 5% Zener Diode Voltage Regulator

225 mW; 5% Zener Diode Voltage Regulator

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZMMBZ5242BLT1G
Zener Diodes SZMMBZ5242BLT1G
Zener Diodes ZEN REG .225W 12V

Zener Diodes ZEN REG .225W 12V

Buy Now Datasheet
Single Zener Diodes - SZMMBZ5242BLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZMMBZ5242BLT1G
Single Zener Diodes SZMMBZ5242BLT1G
DIODE ZENER 12V 225MW SOT23-3

DIODE ZENER 12V 225MW SOT23-3

Supplier's Site Datasheet
Zener Diode, Aec-Q101, 12V, 0.225W, Sot23; Zener Voltage Nom Onsemi - 13AC6258 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 12V, 0.225W, Sot23; Zener Voltage Nom Onsemi
13AC6258
Zener Diode, Aec-Q101, 12V, 0.225W, Sot23; Zener Voltage Nom Onsemi 13AC6258
ZENER DIODE, AEC-Q101, 12V, 0.225W, SOT23; Zener Voltage Nom:12V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q1 01 RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 12V, 0.225W, SOT23; Zener Voltage Nom:12V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - SZMMBZ5242BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMMBZ5242BLT1G
Discrete Semiconductor Products - Diodes - Zener SZMMBZ5242BLT1G
DIODE ZENER 12V 225MW SOT23-3

DIODE ZENER 12V 225MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SZMMBZ5242BLT1GOSDKR-ND 898802-SZMMBZ5242BLT1G SZMMBZ5242BLT1G SZMMBZ5242BLT1G SZMMBZ5242BLT1G 13AC6258 SZMMBZ5242BLT1G
Product Name Single Zener Diodes Diodes - Zener - Single - SZMMBZ5242BLT1G Zener Diodes Single Zener Diodes Zener Diode, Aec-Q101, 12V, 0.225W, Sot23; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Package SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 (TO-236) 3 LEAD SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23 SOT23; SOT-23-3 (TO-236)
Life Cycle Stage Active Active
RoHS Compliant RoHS RoHS
VZ 12 volts 12 volts
Unlock Full Specs
to access all available technical data