ESD Protection Diode, SOD-523, SOD-523 2 LEAD, 3000-REEL Product overview: SZESD5Z6.0T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD5Z6.0T1G can be used for catalog matching and distributor lookup.
TVS DIODE 6VWM 20.5VC SOD523
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SZESD5Z6.0T1G | 488-SZESD5Z6.0T1G-ND |
| Product Name | TVS Protection Diode | TVS Diodes |
| Configuration | Single | Single |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |
| Package | SOD-523; SC-79, SOD-523 | |
| Peak Pulse Power | 181 watts |