Manufacturer: ON Semiconductor
Win Source Part Number: 1077968-SZMM5Z30VT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 21V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
MM5Z2V4 - 500 mW Standard Tolerance ZeneDiodVoltage Regulators
Zener Diode 30V 500mW ±6.7% Surface Mount SOD-523
Zener Diode 30V 500mW ±6.7% Surface Mount SOD-523
Zener Diode 30V 500mW ±6.7% Surface Mount SOD-523
Zener Diodes ZENER DIODE SOD523
DIODE ZENER 30V 500MW SOD523
ZENER DIODE SOD523 / REEL
| Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1077968-SZMM5Z30VT1G | SZMM5Z30VT1G | SZMM5Z30VT1GOSTR-ND | SZMM5Z30VT1G | SZMM5Z30VT1G | 72W2445 |
| Product Name | Diodes - Zener - Single - SZMM5Z30VT1G | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode Sod523 / Reel Onsemi | |
| Life Cycle Stage | Active | Active | ||||
| Package | SOD-523; SOD-523 | SOD-523; SOD-523-2 | SOD-523; SOD-523 | |||
| VZ | 30 volts | 30 volts | ||||
| ZZT | 80 ohms | 80 ohms | ||||
| PD | 500 milliwatts |