Zener Diode, 4.3V V(Z), 6.98%, 0.5W, Silicon, Unidirectional
Zener Diode 4.3V 500mW ±7% Surface Mount SOD-523
Zener Diode 4.3V 500mW ±7% Surface Mount SOD-523
Zener Diode 4.3V 500mW ±7% Surface Mount SOD-523
Manufacturer: ON Semiconductor
Win Source Part Number: 1077976-SZMM5Z4V3T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 1V
Voltage - Zener (Nom) (Vz): 4.3V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient
Zener Diodes SOD-523 EUT SNGL PB FREE
DIODE ZENER 4.3V 500MW SOD523
DIODE ZENER 4.3V 500MW SOD523
| Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZMM5Z4V3T1G | SZMM5Z4V3T1GOSDKR-ND | 1077976-SZMM5Z4V3T1G | SZMM5Z4V3T1G | SZMM5Z4V3T1G | SZMM5Z4V3T1G |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - SZMM5Z4V3T1G | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | Active | |||
| Package | SOD-523; SOD-523-EUT-CPR | SOD-523; SOD-523 | SOD-523; SOD-523-2 | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | |
| RoHS Compliant | RoHS | |||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |