Zener Diode 2.2V 500mW Surface Mount SOD-123
Zener Diode 2.2V 500mW Surface Mount SOD-123
Zener Diode 2.2V 500mW Surface Mount SOD-123
Win Source Part Number: 1022384-SZMMSZ4680T1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 4.5 µA @ 1 V
Voltage - Zener (Nom) (Vz): 2.2 V
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: SZMMSZ4680T1GOSDKR,S
Base Product Number: SZMMSZ4680
DIODE ZENER 2.2V 500MW SOD123
ZENER DIODE, 2.2V, 0.5W, SOD-123; Zener Voltage Nom:2.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZ4xxxT1G Series RoHS Compliant: Yes
Zener Diodes ZEN SOD123 REG 0.5W 2.2V
DIODE ZENER 2.2V 500MW SOD123
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZMMSZ4680T1GOSTR-ND | 1022384-SZMMSZ4680T1G | SZMMSZ4680T1G | 72W2437 | SZMMSZ4680T1G | SZMMSZ4680T1G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diode, 2.2V, 0.5W, Sod-123; Zener Voltage Nom Onsemi | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD123-2 | SOD-123; SOD-123 | |
| VZ | 2.2 volts | 2.2 volts | 2.2 volts | |||
| IR | 0.0045 mA | 0.0045 mA | 4.5 mA |