Manufacturer: ON Semiconductor
Win Source Part Number: 212505-SZMM3Z3V3ST1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 95 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): MM3Z3V3ST1G; CMDZ4684; CMDZ3L3 BK;
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Tight Tolerance Zener Diode Tight Tolerance SOD-323, SOD-323 2 LEAD, 3000-REEL Product overview: SZMM3Z3V3ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMM3Z3V3ST1G can be used for catalog matching and distributor lookup.
Zener Diode 3.3V 300mW ±3% Surface Mount SOD-323
Zener Diode 3.3V 300mW ±3% Surface Mount SOD-323
Zener Diode 3.3V 300mW ±3% Surface Mount SOD-323
DIODE ZENER 3.3V 300MW SOD323
Zener Diodes ZEN REG 0.2W TR
TIGHT TOLERANCE ZENERDIODEVOLTAG
ZENER DIODE, AEC-Q101, 3.3V, SOD-323; Zener Voltage Vz Typ:3.3V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZMM3ZxxxST1G Series; RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 212505-SZMM3Z3V3ST1G | 287-SZMM3Z3V3ST1G | SZMM3Z3V3ST1GOSTR-ND | SZMM3Z3V3ST1G | SZMM3Z3V3ST1G | SZMM3Z3V3ST1G | 50AC7337 |
| Product Name | Diodes - Zener - Single - SZMM3Z3V3ST1G | Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes | Zener Diode, Aec-Q101, 3.3V, Sod-323; Zener Voltage Vz Typ Onsemi |
| Life Cycle Stage | Active | Active | |||||
| Package | SOD-323; SOD-323 | Tape and Reel | SOD-323; SOD-323 | SOD-323; SOD-323-2 | SOD-323; SC-76, SOD-323; SC-76 | SOD-323; SOD-323 | |
| VZ | 3.3 volts | 3.42 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| ZZT | 95 ohms | 95 ohms | 95 ohms | 95 ohms | |||
| PD | 300 milliwatts | 200 milliwatts | 300 milliwatts |