Win Source Part Number: 1383562-SZESD8351P2T
Category: Circuit Protection>Transient
Series: Automotive, AEC-Q101, ESD8351
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 8,000 pcs
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 5.5V
Voltage - Clamping (Max) @ Ipp: 11.2V
Power Line Protection: No
Capacitance @ Frequency: 0.37pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Mounting Type: Surface Mount
Package / Case: SOD-923
Supplier Device Package: SOD-923
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: ON Semiconductor
Base Product Number: SZESD8351
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Unidirectional SCR ESD Protection, 8000-REEL Product overview: SZESD8351P2T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD8351P2T5G can be used for catalog matching and distributor lookup.
11.2V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
TVS DIODE 3.3VWM 11.2VC SOD923
TVS DIODE 3.3VWM 11.2VC SOD923
TVS DIODE 3.3VWM 11.2VC SOD923
TVS DIODE 3.3VWM 11.2VC SOD923
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1383562-SZESD8351P2T5G | 144-SZESD8351P2T5G | 488-SZESD8351P2T5GTR-ND | SZESD8351P2T5G | SZESD8351P2T5G |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | SOD-923 | Tape and Reel | SOD-923 | SOD-923 | SOD-923 |
| VC | 11.2 volts | 11.2 volts | 11.2 volts | 11.2 volts | |
| VBR | 5.5 volts | 5.5 volts | 5.5 volts | 5.5 volts | |
| CT | 0.3700 pF | ||||
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |