48.6V Clamp 504mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74
48.6V Clamp 504mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74
48.6V Clamp 504mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74
Manufacturer: ON Semiconductor
Win Source Part Number: 1104726-SZMMQA33VT1G
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 4
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-74
STAND-OFF Voltage (Vwm): 25V
Minimum Breakdown Voltage: 31.4V
Max Clamping Voltage: 48.6V
Peak Pulse Current(Ippm): 504mA (8/20μs)
Power Dissipation - Pd: 150W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
TVS Diode, Unidirectional, 4Ch, 25V, 150W, SC Package Product overview: SZMMQA33VT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 25V, 150W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 25V, 150W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMQA33VT1G can be used for catalog matching and distributor lookup.
TVS DIODE 25VWM 48.6VC SC74
Zener Diodes MI SC74 TVS QUAD 33V TR
TVS DIODE 25VWM 48.6VC SC74
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZMMQA33VT1GOSTR-ND | 1104726-SZMMQA33VT1G | 144-SZMMQA33VT1G | SZMMQA33VT1G | SZMMQA33VT1G | SZMMQA33VT1G |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SZMMQA33VT1G | 25V 150W TVS Protection Diode | TVS Diodes | Zener Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Package | SC-74; SOT457; SC-74, SOT-457 | SC-74; SC-74 | Tape and Reel | SOT457; SC-74, SOT-457 | SC-74-6 | SC-74 |
| Peak Pulse Power | 150 watts | 150 watts | 150 watts | 150 watts | ||
| VC | 48.6 volts | 48.6 volts | 48.6 volts | 48.6 volts | ||
| VBR | 31.4 volts | 31.4 volts | 31.4 volts | 31.4 volts |