Zener Diode 16.18V 300mW ±2% Surface Mount SOD-323
Zener Diode 16.18V 300mW ±2% Surface Mount SOD-323
Zener Diode 16.18V 300mW ±2% Surface Mount SOD-323
Tight Tolerance Zener Diode Tight Tolerance SOD-323, 3000-REEL Product overview: SZMM3Z16VST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMM3Z16VST1G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1019225-SZMM3Z16VST1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 300 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 11.2 V
Voltage - Zener (Nom) (Vz): 16.18 V
Impedance (Max) (Zzt): 40 Ohms
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: SZMM3Z16VST1G-ND,SZM
Base Product Number: SZMM3
DIODE ZENER 16.18V 300MW SOD323
Zener Diodes SOD-323 COPPER PB FREE
DIODE ZENER 16.18V 300MW SOD323
ZENER DIODE, 16V, 0.3W, SOD-323; Zener Voltage Nom:16V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM3ZxxxST1G Series RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZMM3Z16VST1GOSTR-ND | 287-SZMM3Z16VST1G | 1019225-SZMM3Z16VST1G | SZMM3Z16VST1G | SZMM3Z16VST1G | SZMM3Z16VST1G | 31AC1482 |
| Product Name | Single Zener Diodes | Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes | Zener Diode, 16V, 0.3W, Sod-323; Zener Voltage Nom Onsemi |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | |
| PD | 0.3000 milliwatts | 300 milliwatts | |||||
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | SOD-323; SOD-323-2 | SOD-323; SC-76, SOD-323; SC-76 | SOD-323; SOD-323 | ||
| VZ | 16.18 volts | 16.18 volts | 16.18 volts | ||||
| ZZT | 40 ohms | 40 ohms | 40 ohms |