225 mW; 5% Zener Diode Voltage Regulator
Zener Diode 8.2V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Zener Diode 8.2V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Zener Diode 8.2V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Win Source Part Number: 1140601-SZMMBZ5237BL
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 225 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 3 µA @ 6.5 V
Voltage - Zener (Nom) (Vz): 8.2 V
Impedance (Max) (Zzt): 8 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): SZMMBZ5237BLT1G.;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: 488-SZMMBZ5237BLT1GD
Base Product Number: SZMMBZ5237
DIODE ZENER 8.2V 225MW SOT23-3
ZENER DIODE, AEC-Q101, 8.2V, SOT-23; Zener Voltage Vz Typ:8.2V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:SZMMBZ52xxBLT1
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZMMBZ5237BLT1G | 488-SZMMBZ5237BLT1GCT-ND | 1140601-SZMMBZ5237BLT1G | SZMMBZ5237BLT1G | 13AC4034 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, Aec-Q101, 8.2V, Sot-23; Zener Voltage Vz Typ Onsemi | |
| Life Cycle Stage | Active | Active | |||
| Package | SOT23; SOT-23 (TO-236) 3 LEAD | TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) | SOT23; SOT-23 | |
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | |
| VZ | 8.2 volts | 8.2 volts | 8.2 volts |