onsemi 0.5W 43V Zener Diode SZMM5Z43VT1G

Description
ZEN SOD523 LOW IZ REG 0.5W 43V Product overview: SZMM5Z43VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 43V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 0.5W, 43V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMM5Z43VT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ZEN SOD523 LOW IZ REG 0.5W 43V Product overview: SZMM5Z43VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 43V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 0.5W, 43V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMM5Z43VT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W 43V Zener Diode - 287-SZMM5Z43VT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 43V Zener Diode
287-SZMM5Z43VT1G
0.5W 43V Zener Diode 287-SZMM5Z43VT1G
ZEN SOD523 LOW IZ REG 0.5W 43V Product overview: SZMM5Z43VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 43V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 0.5W, 43V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMM5Z43VT1G can be used for catalog matching and distributor lookup.

ZEN SOD523 LOW IZ REG 0.5W 43V Product overview: SZMM5Z43VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 43V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 0.5W, 43V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMM5Z43VT1G can be used for catalog matching and distributor lookup.

Supplier's Site
Single Zener Diodes - 488-SZMM5Z43VT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMM5Z43VT1GDKR-ND
Single Zener Diodes 488-SZMM5Z43VT1GDKR-ND
DIODE ZENER 43V 500MW SOD523

DIODE ZENER 43V 500MW SOD523

Buy Now Datasheet
Single Zener Diodes - 488-SZMM5Z43VT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMM5Z43VT1GTR-ND
Single Zener Diodes 488-SZMM5Z43VT1GTR-ND
Zener Diode 43V 500mW ±6.98% Surface Mount SOD-523

Zener Diode 43V 500mW ±6.98% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - 488-SZMM5Z43VT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMM5Z43VT1GCT-ND
Single Zener Diodes 488-SZMM5Z43VT1GCT-ND
DIODE ZENER 43V 500MW SOD523

DIODE ZENER 43V 500MW SOD523

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1079292-SZMM5Z43VT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1079292-SZMM5Z43VT1G
Discrete Semiconductor Products - Diodes - Zener - Single 1079292-SZMM5Z43VT1G
Win Source Part Number: 1079292-SZMM5Z43VT1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101, SZMM5ZxxxT1G Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±6.98% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 30.1 V Voltage - Zener (Nom) (Vz): 43 V Impedance (Max) (Zzt): 150 Ohms Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: 488-SZMM5Z43VT1GTR

Win Source Part Number: 1079292-SZMM5Z43VT1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, SZMM5ZxxxT1G
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±6.98%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 30.1 V
Voltage - Zener (Nom) (Vz): 43 V
Impedance (Max) (Zzt): 150 Ohms
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: 488-SZMM5Z43VT1GTR

Buy Now
Discrete Semiconductor Products - Diodes - Zener - SZMM5Z43VT1G - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SZMM5Z43VT1G
Discrete Semiconductor Products - Diodes - Zener SZMM5Z43VT1G
ZEN SOD523 LOW IZ REG 0.5W 43V

ZEN SOD523 LOW IZ REG 0.5W 43V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-SZMM5Z43VT1G 488-SZMM5Z43VT1GDKR-ND 1079292-SZMM5Z43VT1G SZMM5Z43VT1G
Product Name 0.5W 43V Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOD-523; SC-79, SOD-523 SOD-523; SOD-523
RoHS Compliant RoHS
ZZT 150 ohms 150 ohms 150 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB784-C9V1,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 1220298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4471 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details