Win Source Part Number: 1298769-SZESD7951ST5
Category: Circuit Protection>TVS - Diodes
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 61 pct.
MSL Level: Vendor Undefined
REACH Status: Vendor Undefined
Mfr: onsemi
Other Names: 2156-SZESD7951ST5G-4
ESD Protection Diode, Low Leakage, Fast Response Time, with Clamping Capability, 8000-REEL Product overview: SZESD7951ST5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-SZESD7951ST5G can be used for catalog matching and distributor lookup.
ESD Protection Diode, Low Leakage, Fast Response Time, with Clamping Capability
12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
TVS DIODE 5VWM 12VC SOD923
TVS DIODE 5VWM 12VC SOD923
TVS DIODE 5VWM 12VC SOD923
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Rectifiers | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1298769-SZESD7951ST5G | 2040-SZESD7951ST5G | SZESD7951ST5G | 488-SZESD7951ST5GTR-ND | SZESD7951ST5G | SZESD7951ST5G |
| Product Name | Circuit Protection - TVS - Diodes | Diode and Rectifier | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | |
| Diode Applications | Low Leakage | |||||
| RoHS Compliant | RoHS | |||||
| Configuration | Single | |||||
| Package | SOD-923 | SOD-923 | SOD-923 | |||
| VC | 12 volts | 12 volts | 12 volts |