Manufacturer: ON Semiconductor
Win Source Part Number: 795996-SZMMBZ20VALT1
Series: Automotive, AEC-Q101
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Applications: Automotive
Mounting: SMD
Unidirectional Channels: 2
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 17V
Current - Peak Pulse (10/1000μs): 1.4A
Power - Peak Pulse: 40W
Power Line Protection: No
Family Name: MMBZ20VAL
Categories: Circuit Protection
Minimum Breakdown Voltage: 19V
Manufacturer Package: SOT-23-3 (TO-236)
Maximum Clamping Voltage: 28V
Alternative Parts (Cross-Reference): SZMMBZ20VALT3G;
Introduction Date: July 14, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Dual Zener TVS Diode, 17V Working, 28V Clamp, SOT-23-3 Product overview: SZMMBZ20VALT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, TVS, 17V, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, Zener, TVS, 17V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMBZ20VALT1G can be used for catalog matching and distributor lookup.
28V Clamp 1.4A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
28V Clamp 1.4A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
28V Clamp 1.4A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
TVS DIODE 17VWM 28VC SOT23-3
TVS DIODE 17VWM 28VC SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 795996-SZMMBZ20VALT1G | 144-SZMMBZ20VALT1G | SZMMBZ20VALT1GOSCT-ND | SZMMBZ20VALT1G | SZMMBZ20VALT1G |
| Product Name | TVS - TVS - Diodes - SZMMBZ20VALT1G | Dual Zener 17V 28V TVS Protection Diode | Zener Diode Arrays | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Peak Pulse Power | 40 watts | 40 watts | 40 watts | ||
| VC | 28 volts | 28 volts | 28 volts | ||
| VBR | 19 volts | 19 volts | 19 volts | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |