20V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount, Wettable Flank 2-X2DFNW (1x0.6)
TVS DIODE 8VWM 20VC 2X2DFNW
TVS DIODE 8VWM 20VC 2X2DFNW
TVS DIODE 8VWM 20VC 2X2DFNW
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 488-SZESD7410MXWT5GTR-ND | SZESD7410MXWT5G | SZESD7410MXWT5G |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | 2-XDFN | 2-XDFN | 2-X2DFNW (1x0.6) |
| VC | 20 volts | 20 volts | 20 volts |
| VBR | 10 volts | 10 volts | 10 volts |