onsemi Single Zener Diodes SZMMBZ5231BLT1G

Description
Zener Diode 5.1V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 5.1V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SZMMBZ5231BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMBZ5231BLT1GOSTR-ND
Single Zener Diodes SZMMBZ5231BLT1GOSTR-ND
Zener Diode 5.1V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 5.1V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZMMBZ5231BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMBZ5231BLT1GOSDKR-ND
Single Zener Diodes SZMMBZ5231BLT1GOSDKR-ND
Zener Diode 5.1V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 5.1V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZMMBZ5231BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMBZ5231BLT1GOSCT-ND
Single Zener Diodes SZMMBZ5231BLT1GOSCT-ND
Zener Diode 5.1V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 5.1V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - SZMMBZ5231BLT1G - 795997-SZMMBZ5231BLT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZMMBZ5231BLT1G
795997-SZMMBZ5231BLT1G
Diodes - Zener - Single - SZMMBZ5231BLT1G 795997-SZMMBZ5231BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 795997-SZMMBZ5231BLT 1G Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±5% Power - Max: 225mW Current - Reverse Leakage @ Vr: 5μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Family Name: MMBZ5231BL Categories: Discrete Semiconductor Products Manufacturer Package: SOT-23-3 (TO-236) Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA Impedance (Maximum) (Zzt): 17 Ohm Alternative Parts (Cross-Reference): MMBZ5231B; LBZX84C5V1LT3G; LBZX84C5V1LT1G; Introduction Date: August 19, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 795997-SZMMBZ5231BLT1G
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±5%
Power - Max: 225mW
Current - Reverse Leakage @ Vr: 5μA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Family Name: MMBZ5231BL
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-23-3 (TO-236)
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA
Impedance (Maximum) (Zzt): 17 Ohm
Alternative Parts (Cross-Reference): MMBZ5231B; LBZX84C5V1LT3G; LBZX84C5V1LT1G;
Introduction Date: August 19, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Zener Diodes - SZMMBZ5231BLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZMMBZ5231BLT1G
Single Zener Diodes SZMMBZ5231BLT1G
DIODE ZENER 5.1V 225MW SOT23-3

DIODE ZENER 5.1V 225MW SOT23-3

Supplier's Site Datasheet
Zener Diode, Aec-Q101, 5.1V, Sot-23; Zener Voltage Nom Onsemi - 42AC1850 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 5.1V, Sot-23; Zener Voltage Nom Onsemi
42AC1850
Zener Diode, Aec-Q101, 5.1V, Sot-23; Zener Voltage Nom Onsemi 42AC1850
ZENER DIODE, AEC-Q101, 5.1V, SOT-23; Zener Voltage Nom:5.1V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMBZ52xxBLT1 G Series RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 5.1V, SOT-23; Zener Voltage Nom:5.1V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMBZ52xxBLT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZMMBZ5231BLT1G
Zener Diodes SZMMBZ5231BLT1G
Zener Diodes ZEN REG .225W 5.1V

Zener Diodes ZEN REG .225W 5.1V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMMBZ5231BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMMBZ5231BLT1G
Discrete Semiconductor Products - Diodes - Zener SZMMBZ5231BLT1G
DIODE ZENER 5.1V 225MW SOT23-3

DIODE ZENER 5.1V 225MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SZMMBZ5231BLT1GOSTR-ND 795997-SZMMBZ5231BLT1G SZMMBZ5231BLT1G 42AC1850 SZMMBZ5231BLT1G SZMMBZ5231BLT1G
Product Name Single Zener Diodes Diodes - Zener - Single - SZMMBZ5231BLT1G Single Zener Diodes Zener Diode, Aec-Q101, 5.1V, Sot-23; Zener Voltage Nom Onsemi Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
VZ 5.1 volts 5.1 volts 5.1 volts
ZZT 17 ohms 17 ohms 17 ohms
IR 0.0050 mA 0.0050 mA 5 mA
Package SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23 SOT-23-3 SOT23; SOT-23-3 (TO-236)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C3V9J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers