Manufacturer: ON Semiconductor
Win Source Part Number: 1263334-SZESD7351P2T
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive, RF Antenna
Unidirectional Channels: 1
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SOD-923
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOD-923
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 8,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 3.3V (Maximum)
Voltage - Breakdown (Minimum): 5V
Capacitance at Frequency: 0.43pF at 1MHz
ESD Protection Diode SOD-923 Automotive, 8000-REEL Product overview: SZESD7351P2T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD7351P2T5G can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount SOD-923
TVS DIODE 3.3VWM SOD923
TVS DIODE 3.3VWM SOD923
TVS DIODE 3.3VWM SOD923
ESD DIODE, 3.3V, 0.15W, SOD-923; Clamping Voltage Vc Max:10V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:150mW; Product Range:SZESD7351 Series; Automotive Qualification Standard:AEC-Q101RoH
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1263334-SZESD7351P2T5G | 144-SZESD7351P2T5G | 488-SZESD7351P2T5GTR-ND | SZESD7351P2T5G | 81Y4173 |
| Product Name | TVS - TVS - Diodes - SZESD7351P2T5G | Automotive TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Esd Diode, 3.3V, 0.15W, Sod-923; Clamping Voltage Vc Max Onsemi |
| VBR | 5 volts | 5 volts | 5 volts |