onsemi Single Zener Diodes SZMM5Z8V2T1G

Description
DIODE ZENER 8.2V 500MW SOD523
Request a Quote Datasheet
Description
DIODE ZENER 8.2V 500MW SOD523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 488-SZMM5Z8V2T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMM5Z8V2T1GCT-ND
Single Zener Diodes 488-SZMM5Z8V2T1GCT-ND
DIODE ZENER 8.2V 500MW SOD523

DIODE ZENER 8.2V 500MW SOD523

Buy Now Datasheet
Single Zener Diodes - 488-SZMM5Z8V2T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMM5Z8V2T1GDKR-ND
Single Zener Diodes 488-SZMM5Z8V2T1GDKR-ND
DIODE ZENER 8.2V 500MW SOD523

DIODE ZENER 8.2V 500MW SOD523

Buy Now Datasheet
Single Zener Diodes - 488-SZMM5Z8V2T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMM5Z8V2T1GTR-ND
Single Zener Diodes 488-SZMM5Z8V2T1GTR-ND
Zener Diode 8.2V 500mW ±6% Surface Mount SOD-523

Zener Diode 8.2V 500mW ±6% Surface Mount SOD-523

Buy Now Datasheet
Discrete Semiconductor Products -Diodes Zener- Single Zener Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Diodes Zener- Single Zener Diodes
Discrete Semiconductor Products -Diodes Zener- Single Zener Diodes
Manufacturer: onsemi Category: Discrete Semiconductor Products -Diodes Zener- Single Zener Diodes Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Product Number: SZMM5 Operating Temperature: -65°C ~ 150°C Mounting Type: Surface Mount Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523

Manufacturer: onsemi
Category: Discrete Semiconductor Products -Diodes Zener- Single Zener Diodes
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Base Product Number: SZMM5
Operating Temperature: -65°C ~ 150°C
Mounting Type: Surface Mount
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523

Buy Now Datasheet
 - SZMM5Z8V2T1G - Rochester Electronics
Newburyport, MA, United States
500 mW Standard Tolerance Zener Diode Voltage Regulators 8.2 V (Automotive)

500 mW Standard Tolerance Zener Diode Voltage Regulators 8.2 V (Automotive)

Supplier's Site Datasheet
Single Zener Diodes - SZMM5Z8V2T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZMM5Z8V2T1G
Single Zener Diodes SZMM5Z8V2T1G
DIODE ZENER 8.2V 500MW SOD523

DIODE ZENER 8.2V 500MW SOD523

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - SZMM5Z8V2T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMM5Z8V2T1G
Discrete Semiconductor Products - Diodes - Zener SZMM5Z8V2T1G
DIODE ZENER 8.2V 500MW SOD523

DIODE ZENER 8.2V 500MW SOD523

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SZMM5Z8V2T1G
Zener Diodes SZMM5Z8V2T1G
Zener Diodes ZENER DIODE SOD523

Zener Diodes ZENER DIODE SOD523

Buy Now Datasheet
Zener Diode, 8.2V, 0.5W, Sod-523; Zener Voltage Nom Onsemi - 76T7847 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 8.2V, 0.5W, Sod-523; Zener Voltage Nom Onsemi
76T7847
Zener Diode, 8.2V, 0.5W, Sod-523; Zener Voltage Nom Onsemi 76T7847
ZENER DIODE, 8.2V, 0.5W, SOD-523; Zener Voltage Nom:8.2V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM5ZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 8.2V, 0.5W, SOD-523; Zener Voltage Nom:8.2V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM5ZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 488-SZMM5Z8V2T1GCT-ND SZMM5Z8V2T1G SZMM5Z8V2T1G SZMM5Z8V2T1G SZMM5Z8V2T1G 76T7847
Product Name Single Zener Diodes Discrete Semiconductor Products -Diodes Zener- Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 8.2V, 0.5W, Sod-523; Zener Voltage Nom Onsemi
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Package SOD-523; SC-79, SOD-523 SOD-523; SOD-523 2 LEAD SOD-523; SC-79, SOD-523 SOD-523; SOD-523 SOD-523; SOD-523
Life Cycle Stage Active Active
RoHS Compliant RoHS RoHS
VZ 8.2 volts 8.2 volts
Unlock Full Specs
to access all available technical data