onsemi TVS Diodes SZESD7004MUTAG

Description
TVS DIODE 5VWM 10VC 10UDFN
Request a Quote Datasheet
Description
TVS DIODE 5VWM 10VC 10UDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 488-SZESD7004MUTAGTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5VWM 10VC 10UDFN

TVS DIODE 5VWM 10VC 10UDFN

Buy Now Datasheet
TVS Diodes - 488-SZESD7004MUTAGCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5VWM 10VC 10UDFN

TVS DIODE 5VWM 10VC 10UDFN

Buy Now Datasheet
TVS Diodes - 488-SZESD7004MUTAGDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5VWM 10VC 10UDFN

TVS DIODE 5VWM 10VC 10UDFN

Buy Now Datasheet
ESD and Circuit Protection - SZESD7004MUTAG - 998597-SZESD7004MUTAG - Win Source Electronics
Laguna Hills, CA, United States
ESD and Circuit Protection - SZESD7004MUTAG
998597-SZESD7004MUTAG
ESD and Circuit Protection - SZESD7004MUTAG 998597-SZESD7004MUTAG
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998597-SZESD7004MUTA G Capacitance: 400 fF Clamping Voltage: 15.6 V Peak Pulse Current: 16 A Interface: USB Height: 550 µm Direction: Unidirectional Number of Channels: 4 Number of Pins: 10 Categories: ESD and Circuit Protection Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Breakdown Voltage: 5.5 V Reverse Standoff Voltage: 5 V Max Junction Temperature (Tj): 125 °C

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998597-SZESD7004MUTAG
Capacitance: 400 fF
Clamping Voltage: 15.6 V
Peak Pulse Current: 16 A
Interface: USB
Height: 550 µm
Direction: Unidirectional
Number of Channels: 4
Number of Pins: 10
Categories: ESD and Circuit Protection
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Breakdown Voltage: 5.5 V
Reverse Standoff Voltage: 5 V
Max Junction Temperature (Tj): 125 °C

Buy Now
TVS Protection Diode - 144-SZESD7004MUTAG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SZESD7004MUTAG
TVS Protection Diode 144-SZESD7004MUTAG
ESD Protection Diode with Low Capacitance, UDFN10, 2.5x1, 0.5P, 3000-REEL Product overview: SZESD7004MUTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD7004MUTAG can be used for catalog matching and distributor lookup.

ESD Protection Diode with Low Capacitance, UDFN10, 2.5x1, 0.5P, 3000-REEL Product overview: SZESD7004MUTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD7004MUTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZESD7004MUTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZESD7004MUTAG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZESD7004MUTAG
LOW CAP ESD PROTECTION

LOW CAP ESD PROTECTION

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 488-SZESD7004MUTAGTR-ND 998597-SZESD7004MUTAG 144-SZESD7004MUTAG SZESD7004MUTAG
Product Name TVS Diodes ESD and Circuit Protection - SZESD7004MUTAG TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 10-UFDFN 10-UDFN (2.5x1)
VC 10 volts 10 volts
VBR 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data