onsemi Diodes - Zener - Single - SZMM3Z7V5ST1G SZMM3Z7V5ST1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 898784-SZMM3Z7V5ST1G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 7.5 V 300 mW ±2% Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: SZMM3 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 898784-SZMM3Z7V5ST1G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 7.5 V 300 mW ±2% Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: SZMM3 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SZMM3Z7V5ST1G - 898784-SZMM3Z7V5ST1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZMM3Z7V5ST1G
898784-SZMM3Z7V5ST1G
Diodes - Zener - Single - SZMM3Z7V5ST1G 898784-SZMM3Z7V5ST1G
Manufacturer: ON Semiconductor Win Source Part Number: 898784-SZMM3Z7V5ST1G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 7.5 V 300 mW ±2% Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: SZMM3 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: ON Semiconductor
Win Source Part Number: 898784-SZMM3Z7V5ST1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 7.5 V 300 mW ±2% Surface Mount SOD-323
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZMM3
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Single Zener Diodes - 488-SZMM3Z7V5ST1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMM3Z7V5ST1GTR-ND
Single Zener Diodes 488-SZMM3Z7V5ST1GTR-ND
Zener Diode 7.5V 300mW ±2% Surface Mount SOD-323

Zener Diode 7.5V 300mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 488-SZMM3Z7V5ST1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMM3Z7V5ST1GCT-ND
Single Zener Diodes 488-SZMM3Z7V5ST1GCT-ND
DIODE ZENER 7.5V 300MW SOD323

DIODE ZENER 7.5V 300MW SOD323

Buy Now Datasheet
Single Zener Diodes - 488-SZMM3Z7V5ST1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMM3Z7V5ST1GDKR-ND
Single Zener Diodes 488-SZMM3Z7V5ST1GDKR-ND
DIODE ZENER 7.5V 300MW SOD323

DIODE ZENER 7.5V 300MW SOD323

Buy Now Datasheet
Singapore, Singapore
Tight Tolerance Zener Diode Tight Tolerance SOD-323, SOD-323 2 LEAD, 3000-REEL Product overview: SZMM3Z7V5ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMM3Z7V5ST1G can be used for catalog matching and distributor lookup.

Tight Tolerance Zener Diode Tight Tolerance SOD-323, SOD-323 2 LEAD, 3000-REEL Product overview: SZMM3Z7V5ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMM3Z7V5ST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZMM3Z7V5ST1G
Zener Diodes SZMM3Z7V5ST1G
Zener Diodes SOD-323 COPPER PB FR

Zener Diodes SOD-323 COPPER PB FR

Buy Now Datasheet
Zener Diode, 7.5V, 0.3W, Sod-323; Zener Voltage Nom Onsemi - 45Y1615 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 7.5V, 0.3W, Sod-323; Zener Voltage Nom Onsemi
45Y1615
Zener Diode, 7.5V, 0.3W, Sod-323; Zener Voltage Nom Onsemi 45Y1615
ZENER DIODE, 7.5V, 0.3W, SOD-323; Zener Voltage Nom:7.5V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM3ZxxxST1G Series RoHS Compliant: Yes

ZENER DIODE, 7.5V, 0.3W, SOD-323; Zener Voltage Nom:7.5V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM3ZxxxST1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMM3Z7V5ST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMM3Z7V5ST1G
Discrete Semiconductor Products - Diodes - Zener SZMM3Z7V5ST1G
DIODE ZENER 7.5V 300MW SOD323

DIODE ZENER 7.5V 300MW SOD323

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 898784-SZMM3Z7V5ST1G 488-SZMM3Z7V5ST1GTR-ND 287-SZMM3Z7V5ST1G SZMM3Z7V5ST1G 45Y1615 SZMM3Z7V5ST1G
Product Name Diodes - Zener - Single - SZMM3Z7V5ST1G Single Zener Diodes Zener Diode Zener Diodes Zener Diode, 7.5V, 0.3W, Sod-323; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener
Package SOD-323; SOD-323 SOD323-2 SOD-323; SOD-323 SOD-323; SOD-323
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
PD 0.3000 milliwatts 300 milliwatts
Pin Count 2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data