Manufacturer: ON Semiconductor
Win Source Part Number: 898814-SZMMSZ4686T1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 3.9 V 500 mW ±5% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZMMSZ4686
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SZMMSZ4686T1GOSDKR, SZMMSZ4686T1GOSTR, SZMMSZ4686T1G-ND, SZMMSZ4686T1GOSCT
Zener Diode 3.9V 500mW ±5% Surface Mount SOD-123
Zener Diode 3.9V 500mW ±5% Surface Mount SOD-123
Zener Diode 3.9V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 3.9V 500MW SOD123
DIODE ZENER 3.9V 500MW SOD123
ZENER DIODE, AEC-Q101, 3.9V, 0.5W, SOD123; Zener Voltage Nom:3.9V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q1
Zener Diodes ZEN REG 0.5W 3.9V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 898814-SZMMSZ4686T1G | SZMMSZ4686T1GOSCT-ND | SZMMSZ4686T1G | SZMMSZ4686T1G | 14AC5202 | SZMMSZ4686T1G |
| Product Name | Diodes - Zener - Single - SZMMSZ4686T1G | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diode, Aec-Q101, 3.9V, 0.5W, Sod123; Zener Voltage Nom Onsemi | Zener Diodes |
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | |
| Life Cycle Stage | Active | |||||
| VZ | 3.9 volts | 3.9 volts |