onsemi Diodes - Zener - Single - SZMMSZ4679T1G SZMMSZ4679T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1104729-SZMMSZ4679T1 G Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 2V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1104729-SZMMSZ4679T1 G Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 2V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SZMMSZ4679T1G - 1104729-SZMMSZ4679T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZMMSZ4679T1G
1104729-SZMMSZ4679T1G
Diodes - Zener - Single - SZMMSZ4679T1G 1104729-SZMMSZ4679T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1104729-SZMMSZ4679T1 G Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 2V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1104729-SZMMSZ4679T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 2V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - SZMMSZ4679T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMSZ4679T1GOSDKR-ND
Single Zener Diodes SZMMSZ4679T1GOSDKR-ND
Zener Diode 2V 500mW Surface Mount SOD-123

Zener Diode 2V 500mW Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - SZMMSZ4679T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMSZ4679T1GOSTR-ND
Single Zener Diodes SZMMSZ4679T1GOSTR-ND
Zener Diode 2V 500mW Surface Mount SOD-123

Zener Diode 2V 500mW Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - SZMMSZ4679T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMSZ4679T1GOSCT-ND
Single Zener Diodes SZMMSZ4679T1GOSCT-ND
Zener Diode 2V 500mW Surface Mount SOD-123

Zener Diode 2V 500mW Surface Mount SOD-123

Buy Now Datasheet
 - SZMMSZ4679T1G - Rochester Electronics
Newburyport, MA, United States
2.0 V Low Current Zener Diode Voltage Regulator

2.0 V Low Current Zener Diode Voltage Regulator

Supplier's Site Datasheet
DIODE ZENER 2V 500MW SOD123 - 598-SZMMSZ4679T1G - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 2V 500MW SOD123
598-SZMMSZ4679T1G
DIODE ZENER 2V 500MW SOD123 598-SZMMSZ4679T1G
DIODE ZENER 2V 500MW SOD123

DIODE ZENER 2V 500MW SOD123

Supplier's Site
Single Zener Diodes - SZMMSZ4679T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZMMSZ4679T1G
Single Zener Diodes SZMMSZ4679T1G
DIODE ZENER 2V 500MW SOD123

DIODE ZENER 2V 500MW SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMMSZ4679T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMMSZ4679T1G
Discrete Semiconductor Products - Diodes - Zener SZMMSZ4679T1G
DIODE ZENER 2V 500MW SOD123

DIODE ZENER 2V 500MW SOD123

Supplier's Site
Zener Diode, Aec-Q101, 2V, Sod-123; Zener Voltage Vz Typ Onsemi - 50AC7325 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 2V, Sod-123; Zener Voltage Vz Typ Onsemi
50AC7325
Zener Diode, Aec-Q101, 2V, Sod-123; Zener Voltage Vz Typ Onsemi 50AC7325
ZENER DIODE, AEC-Q101, 2V, SOD-123; Zener Voltage Vz Typ:2V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZMMSZ4xxxT1G Series; RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 2V, SOD-123; Zener Voltage Vz Typ:2V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZMMSZ4xxxT1G Series; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SZMMSZ4679T1G
Zener Diodes SZMMSZ4679T1G
Zener Diodes ZEN SOD123 REG 0.5W

Zener Diodes ZEN SOD123 REG 0.5W

Buy Now Datasheet
Diodes >> Zener Diodes - SZMMSZ4679T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
SZMMSZ4679T1G
Diodes >> Zener Diodes SZMMSZ4679T1G
Single 1.9V~2.1V 500mW 2V SOD-123 Zener Diodes ROHS

Single 1.9V~2.1V 500mW 2V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1104729-SZMMSZ4679T1G SZMMSZ4679T1GOSDKR-ND SZMMSZ4679T1G 598-SZMMSZ4679T1G SZMMSZ4679T1G SZMMSZ4679T1G 50AC7325 SZMMSZ4679T1G SZMMSZ4679T1G
Product Name Diodes - Zener - Single - SZMMSZ4679T1G Single Zener Diodes DIODE ZENER 2V 500MW SOD123 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, Aec-Q101, 2V, Sod-123; Zener Voltage Vz Typ Onsemi Zener Diodes Diodes >> Zener Diodes
Life Cycle Stage Active Active Active Active
Package SOD-123; SOD-123 SOD-123; SOD-123-CPR SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123
VZ 2 volts 2 volts 2 volts 2 volts 2 volts 2 volts
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B4V3J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Zener Diodes - 1220900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details