onsemi Discrete Semiconductor Products - Diodes - Zener - Single SZMM5Z2V4T5G

Description
Win Source Part Number: 1279732-SZMM5Z2V4T5G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: * Package: Tape & Reel Standard Package: 8,000 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: 488-SZMM5Z2V4T5GTR,4 88-SZMM5Z2V4T5GDKR,2 832-SZMM5Z2V4T5GTR,2 832-SZMM5Z2V4T5G-488 ,488-SZMM5Z2V4T5GCT Base Product Number: SZMM5
Request a Quote Datasheet
Description
Win Source Part Number: 1279732-SZMM5Z2V4T5G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: * Package: Tape & Reel Standard Package: 8,000 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: 488-SZMM5Z2V4T5GTR,4 88-SZMM5Z2V4T5GDKR,2 832-SZMM5Z2V4T5GTR,2 832-SZMM5Z2V4T5G-488 ,488-SZMM5Z2V4T5GCT Base Product Number: SZMM5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1279732-SZMM5Z2V4T5G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279732-SZMM5Z2V4T5G
Discrete Semiconductor Products - Diodes - Zener - Single 1279732-SZMM5Z2V4T5G
Win Source Part Number: 1279732-SZMM5Z2V4T5G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: * Package: Tape & Reel Standard Package: 8,000 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: 488-SZMM5Z2V4T5GTR,4 88-SZMM5Z2V4T5GDKR,2 832-SZMM5Z2V4T5GTR,2 832-SZMM5Z2V4T5G-488 ,488-SZMM5Z2V4T5GCT Base Product Number: SZMM5

Win Source Part Number: 1279732-SZMM5Z2V4T5G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: *
Package: Tape & Reel
Standard Package: 8,000
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: 488-SZMM5Z2V4T5GTR,488-SZMM5Z2V4T5GDKR,2832-SZMM5Z2V4T5GTR,2832-SZMM5Z2V4T5G-488,488-SZMM5Z2V4T5GCT
Base Product Number: SZMM5

Buy Now Datasheet
Single Zener Diodes - 488-SZMM5Z2V4T5GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMM5Z2V4T5GTR-ND
Single Zener Diodes 488-SZMM5Z2V4T5GTR-ND
Zener Diode

Zener Diode

Buy Now Datasheet
Single Zener Diodes - 488-SZMM5Z2V4T5GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMM5Z2V4T5GCT-ND
Single Zener Diodes 488-SZMM5Z2V4T5GCT-ND
Zener Diode

Zener Diode

Buy Now Datasheet
Single Zener Diodes - 488-SZMM5Z2V4T5GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMM5Z2V4T5GDKR-ND
Single Zener Diodes 488-SZMM5Z2V4T5GDKR-ND
Zener Diode

Zener Diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMM5Z2V4T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMM5Z2V4T5G
Discrete Semiconductor Products - Diodes - Zener SZMM5Z2V4T5G
DIODE ZENER SOD523 EUT SGL

DIODE ZENER SOD523 EUT SGL

Supplier's Site
Zener Diode, 2.4V, 0.5W, Sod-523; Zener Voltage Nom Onsemi - 73AC4975 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.4V, 0.5W, Sod-523; Zener Voltage Nom Onsemi
73AC4975
Zener Diode, 2.4V, 0.5W, Sod-523; Zener Voltage Nom Onsemi 73AC4975
ZENER DIODE, 2.4V, 0.5W, SOD-523; Zener Voltage Nom:2.4V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM5ZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 2.4V, 0.5W, SOD-523; Zener Voltage Nom:2.4V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM5ZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZMM5Z2V4T5G
Zener Diodes SZMM5Z2V4T5G
Zener Diodes SOD-523 EUT SNGL PB FREE

Zener Diodes SOD-523 EUT SNGL PB FREE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1279732-SZMM5Z2V4T5G 488-SZMM5Z2V4T5GTR-ND SZMM5Z2V4T5G 73AC4975 SZMM5Z2V4T5G
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 2.4V, 0.5W, Sod-523; Zener Voltage Nom Onsemi Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
Package SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SOD-523-2
VZ 2.4 volts
ZZT 100 ohms
Unlock Full Specs
to access all available technical data