ESD Protection Diode SOD-323 Automotive, 3000-REEL Product overview: SZESD7351HT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD7351HT1G can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount SOD-323
Clamp Ipp Tvs Diode Surface Mount SOD-323
Clamp Ipp Tvs Diode Surface Mount SOD-323
Manufacturer: ON Semiconductor
Win Source Part Number: 1263333-SZESD7351HT1
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive, RF Antenna
Unidirectional Channels: 1
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SC-76, SOD-323
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 3.3V (Maximum)
Voltage - Breakdown (Minimum): 5V
Capacitance at Frequency: 0.43pF at 1MHz
TVS DIODE 3.3VWM SOD323
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SZESD7351HT1G | SZESD7351HT1GOSDKR-ND | 1263333-SZESD7351HT1G | SZESD7351HT1G | SZESD7351HT1G |
| Product Name | Automotive TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SZESD7351HT1G | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package | SOD-323; SC-76, SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 |