onsemi Automotive 200mW 24 V Zener Diode SZMM3Z24VT1G

Description
200mW 5% Zener, SOD323F 24 V (Automotive), SOD-323 2 LEAD, 3000-REEL Product overview: SZMM3Z24VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 200mW, 24 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 200mW, 24 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMM3Z24VT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200mW 5% Zener, SOD323F 24 V (Automotive), SOD-323 2 LEAD, 3000-REEL Product overview: SZMM3Z24VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 200mW, 24 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 200mW, 24 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMM3Z24VT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 200mW 24 V Zener Diode
287-SZMM3Z24VT1G
Automotive 200mW 24 V Zener Diode 287-SZMM3Z24VT1G
200mW 5% Zener, SOD323F 24 V (Automotive), SOD-323 2 LEAD, 3000-REEL Product overview: SZMM3Z24VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 200mW, 24 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 200mW, 24 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMM3Z24VT1G can be used for catalog matching and distributor lookup.

200mW 5% Zener, SOD323F 24 V (Automotive), SOD-323 2 LEAD, 3000-REEL Product overview: SZMM3Z24VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 200mW, 24 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 200mW, 24 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMM3Z24VT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SZMM3Z24VT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMM3Z24VT1GOSTR-ND
Single Zener Diodes SZMM3Z24VT1GOSTR-ND
Zener Diode 24.2V 300mW Surface Mount SOD-323

Zener Diode 24.2V 300mW Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - SZMM3Z24VT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMM3Z24VT1GOSCT-ND
Single Zener Diodes SZMM3Z24VT1GOSCT-ND
Zener Diode 24.2V 300mW Surface Mount SOD-323

Zener Diode 24.2V 300mW Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - SZMM3Z24VT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMM3Z24VT1GOSDKR-ND
Single Zener Diodes SZMM3Z24VT1GOSDKR-ND
Zener Diode 24.2V 300mW Surface Mount SOD-323

Zener Diode 24.2V 300mW Surface Mount SOD-323

Buy Now Datasheet
Zener Diodes - 1868929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1868929
Zener Diodes 1868929
ON Semiconductor, SZMM3Z24VT1G

ON Semiconductor, SZMM3Z24VT1G

Supplier's Site
Zener Diodes - 1869447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1869447
Zener Diodes 1869447
ON Semiconductor, SZMM3Z24VT1G

ON Semiconductor, SZMM3Z24VT1G

Supplier's Site
Zener Diodes - 1869447P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1869447P
Zener Diodes 1869447P
ON Semiconductor, SZMM3Z24VT1G

ON Semiconductor, SZMM3Z24VT1G

Supplier's Site
Diodes - Zener - Single - SZMM3Z24VT1G - 898775-SZMM3Z24VT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZMM3Z24VT1G
898775-SZMM3Z24VT1G
Diodes - Zener - Single - SZMM3Z24VT1G 898775-SZMM3Z24VT1G
Manufacturer: ON Semiconductor Win Source Part Number: 898775-SZMM3Z24VT1G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 24.2 V 300 mW - Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: SZMM3 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SZMM3Z24VT1GOSTR, SZMM3Z24VT1GOSCT, SZMM3Z24VT1G-ND, SZMM3Z24VT1GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 898775-SZMM3Z24VT1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 24.2 V 300 mW - Surface Mount SOD-323
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZMM3
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SZMM3Z24VT1GOSTR, SZMM3Z24VT1GOSCT, SZMM3Z24VT1G-ND, SZMM3Z24VT1GOSDKR

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZMM3Z24VT1G
Zener Diodes SZMM3Z24VT1G
Zener Diodes 225mW 24V Zener Diode VTG Reg

Zener Diodes 225mW 24V Zener Diode VTG Reg

Buy Now Datasheet
Single Zener Diodes - SZMM3Z24VT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZMM3Z24VT1G
Single Zener Diodes SZMM3Z24VT1G
DIODE ZENER 24.2V 300MW SOD323

DIODE ZENER 24.2V 300MW SOD323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMM3Z24VT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMM3Z24VT1G
Discrete Semiconductor Products - Diodes - Zener SZMM3Z24VT1G
DIODE ZENER 24.2V 300MW SOD323

DIODE ZENER 24.2V 300MW SOD323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-SZMM3Z24VT1G SZMM3Z24VT1GOSTR-ND 1868929 1869447P 898775-SZMM3Z24VT1G SZMM3Z24VT1G SZMM3Z24VT1G SZMM3Z24VT1G
Product Name Automotive 200mW 24 V Zener Diode Single Zener Diodes Zener Diodes Zener Diodes Diodes - Zener - Single - SZMM3Z24VT1G Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-323; Sod-323 SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323-2 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323
RoHS Compliant RoHS RoHS RoHS
VZ 24.2 volts 24.2 volts 24.2 volts
ZZT 70 ohms 70 ohms 70 ohms
PD 300 milliwatts
Unlock Full Specs
to access all available technical data