onsemi Automotive 200mW 68 V Zener Diode SZMM3Z68VT1G

Description
200mW 5% Zener, SOD323F 68 V (Automotive), 3000-REEL Product overview: SZMM3Z68VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 200mW, 68 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 200mW, 68 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMM3Z68VT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200mW 5% Zener, SOD323F 68 V (Automotive), 3000-REEL Product overview: SZMM3Z68VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 200mW, 68 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 200mW, 68 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMM3Z68VT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 200mW 68 V Zener Diode
287-SZMM3Z68VT1G
Automotive 200mW 68 V Zener Diode 287-SZMM3Z68VT1G
200mW 5% Zener, SOD323F 68 V (Automotive), 3000-REEL Product overview: SZMM3Z68VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 200mW, 68 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 200mW, 68 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMM3Z68VT1G can be used for catalog matching and distributor lookup.

200mW 5% Zener, SOD323F 68 V (Automotive), 3000-REEL Product overview: SZMM3Z68VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 200mW, 68 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 200mW, 68 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMM3Z68VT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 488-SZMM3Z68VT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMM3Z68VT1GCT-ND
Single Zener Diodes 488-SZMM3Z68VT1GCT-ND
DIODE ZENER 68V 300MW SOD323

DIODE ZENER 68V 300MW SOD323

Buy Now Datasheet
Single Zener Diodes - 488-SZMM3Z68VT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMM3Z68VT1GTR-ND
Single Zener Diodes 488-SZMM3Z68VT1GTR-ND
Zener Diode 68V 300mW ±6% Surface Mount SOD-323

Zener Diode 68V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 488-SZMM3Z68VT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMM3Z68VT1GDKR-ND
Single Zener Diodes 488-SZMM3Z68VT1GDKR-ND
DIODE ZENER 68V 300MW SOD323

DIODE ZENER 68V 300MW SOD323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279589-SZMM3Z68VT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279589-SZMM3Z68VT1G
Discrete Semiconductor Products - Diodes - Zener - Single 1279589-SZMM3Z68VT1G
Win Source Part Number: 1279589-SZMM3Z68VT1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±6% Power - Max: 300 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 A Current - Reverse Leakage @ Vr: 50 nA @ 47.6 V Voltage - Zener (Nom) (Vz): 68 V Impedance (Max) (Zzt): 240 Ohms Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: ONSONSSZMM3Z68VT1G,2 832-SZMM3Z68VT1GTR,2 156-SZMM3Z68VT1G-OS, 2832-SZMM3Z68VT1G-48 8 Base Product Number: SZMM3

Win Source Part Number: 1279589-SZMM3Z68VT1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±6%
Power - Max: 300 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 A
Current - Reverse Leakage @ Vr: 50 nA @ 47.6 V
Voltage - Zener (Nom) (Vz): 68 V
Impedance (Max) (Zzt): 240 Ohms
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: ONSONSSZMM3Z68VT1G,2832-SZMM3Z68VT1GTR,2156-SZMM3Z68VT1G-OS,2832-SZMM3Z68VT1G-488
Base Product Number: SZMM3

Buy Now Datasheet
 - SZMM3Z68VT1G - Rochester Electronics
Newburyport, MA, United States
MM3Z68V - Zener Diode

MM3Z68V - Zener Diode

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMM3Z68VT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMM3Z68VT1G
Discrete Semiconductor Products - Diodes - Zener SZMM3Z68VT1G
DIODE ZENER 68V 300MW SOD323

DIODE ZENER 68V 300MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SZMM3Z68VT1G
Zener Diodes SZMM3Z68VT1G
Zener Diodes SOD-323 COPPER PB FR

Zener Diodes SOD-323 COPPER PB FR

Buy Now Datasheet
Zener Diode, 68V, 0.3W, Sod-323; Zener Voltage Nom Onsemi - 68Y0653 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 68V, 0.3W, Sod-323; Zener Voltage Nom Onsemi
68Y0653
Zener Diode, 68V, 0.3W, Sod-323; Zener Voltage Nom Onsemi 68Y0653
ZENER DIODE, 68V, 0.3W, SOD-323; Zener Voltage Nom:68V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM3ZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 68V, 0.3W, SOD-323; Zener Voltage Nom:68V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM3ZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-SZMM3Z68VT1G 488-SZMM3Z68VT1GCT-ND 1279589-SZMM3Z68VT1G SZMM3Z68VT1G SZMM3Z68VT1G SZMM3Z68VT1G 68Y0653
Product Name Automotive 200mW 68 V Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 68V, 0.3W, Sod-323; Zener Voltage Nom Onsemi
PD 0.3000 milliwatts 300 milliwatts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Package SOD-323; SC-76, SOD-323 SOD-323; SOD-323-CPR SOD-323; SOD-323 SOD-323; SOD-323
VZ 68 volts 68 volts
ZZT 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data