onsemi TVS Diodes SZESD5Z2.5T5G

Description
10.9V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Request a Quote Datasheet
Description
10.9V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 488-SZESD5Z2.5T5GTR-ND - DigiKey
Thief River Falls, MN, United States
10.9V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

10.9V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - 488-SZESD5Z2.5T5GDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 2.5VWM 10.9VC SOD523

TVS DIODE 2.5VWM 10.9VC SOD523

Buy Now Datasheet
TVS Diodes - 488-SZESD5Z2.5T5GCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 2.5VWM 10.9VC SOD523

TVS DIODE 2.5VWM 10.9VC SOD523

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZESD5Z2.5T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZESD5Z2.5T5G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZESD5Z2.5T5G
TVS DIODE 2.5VWM 10.9VC SOD523

TVS DIODE 2.5VWM 10.9VC SOD523

Supplier's Site
Esd Diode, 2.5V, 0.5W, Sod-523; Clamping Voltage Vc Max Onsemi - 73AC4961 - Newark, An Avnet Company
Chicago, IL, United States
Esd Diode, 2.5V, 0.5W, Sod-523; Clamping Voltage Vc Max Onsemi
73AC4961
Esd Diode, 2.5V, 0.5W, Sod-523; Clamping Voltage Vc Max Onsemi 73AC4961
ESD DIODE, 2.5V, 0.5W, SOD-523; Clamping Voltage Vc Max:10.9V; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:2.5V; Power Dissipation Pd:500mW; Product Range:ESD5Z Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

ESD DIODE, 2.5V, 0.5W, SOD-523; Clamping Voltage Vc Max:10.9V; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:2.5V; Power Dissipation Pd:500mW; Product Range:ESD5Z Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 488-SZESD5Z2.5T5GTR-ND SZESD5Z2.5T5G 73AC4961
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Esd Diode, 2.5V, 0.5W, Sod-523; Clamping Voltage Vc Max Onsemi
Configuration Single
Package SOD-523; SC-79, SOD-523 SOD-523; SOD-523
Peak Pulse Power 120 watts 120 watts
VC 10.9 volts 10.9 volts
Unlock Full Specs
to access all available technical data