onsemi Single Zener Diodes SZMMBZ5231BLT3G

Description
Zener Diode 5.1V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 5.1V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SZMMBZ5231BLT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMBZ5231BLT3GOSDKR-ND
Single Zener Diodes SZMMBZ5231BLT3GOSDKR-ND
Zener Diode 5.1V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 5.1V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZMMBZ5231BLT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMBZ5231BLT3GOSTR-ND
Single Zener Diodes SZMMBZ5231BLT3GOSTR-ND
Zener Diode 5.1V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 5.1V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZMMBZ5231BLT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMBZ5231BLT3GOSCT-ND
Single Zener Diodes SZMMBZ5231BLT3GOSCT-ND
Zener Diode 5.1V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 5.1V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324873-SZMMBZ5231BLT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324873-SZMMBZ5231BLT3G
Discrete Semiconductor Products - Diodes - Zener - Single 1324873-SZMMBZ5231BLT3G
Manufacturer: onsemi Win Source Part Number: 1324873-SZMMBZ5231BL T3G Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 225 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 5 µA @ 2 V Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 17 Ohms Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: ONSONSSZMMBZ5231BLT3 G,SZMMBZ5231BLT3GOSC T,SZMMBZ5231BLT3G-ND ,SZMMBZ5231BLT3GOSDK R,2156-SZMMBZ5231BLT 3G-OS,SZMMBZ5231BLT3 GOSTR Base Product Number: SZMMBZ5231 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324873-SZMMBZ5231BLT3G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 225 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 5 µA @ 2 V
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 17 Ohms
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: ONSONSSZMMBZ5231BLT3G,SZMMBZ5231BLT3GOSCT,SZMMBZ5231BLT3G-ND,SZMMBZ5231BLT3GOSDKR,2156-SZMMBZ5231BLT3G-OS,SZMMBZ5231BLT3GOSTR
Base Product Number: SZMMBZ5231
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Zener Diodes - SZMMBZ5231BLT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZMMBZ5231BLT3G
Single Zener Diodes SZMMBZ5231BLT3G
DIODE ZENER 5.1V 225MW SOT23-3

DIODE ZENER 5.1V 225MW SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZMMBZ5231BLT3G
Zener Diodes SZMMBZ5231BLT3G
Zener Diodes ZEN REG .225W 5.1V

Zener Diodes ZEN REG .225W 5.1V

Buy Now Datasheet
DIODE ZENER 5.1V 225MW SOT23-3 - 598-SZMMBZ5231BLT3G - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 5.1V 225MW SOT23-3
598-SZMMBZ5231BLT3G
DIODE ZENER 5.1V 225MW SOT23-3 598-SZMMBZ5231BLT3G
DIODE ZENER 5.1V 225MW SOT23-3

DIODE ZENER 5.1V 225MW SOT23-3

Supplier's Site
Zener Diode, 5.1V, 0.225W, Sot-23; Zener Voltage Nom Onsemi - 76T7613 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 5.1V, 0.225W, Sot-23; Zener Voltage Nom Onsemi
76T7613
Zener Diode, 5.1V, 0.225W, Sot-23; Zener Voltage Nom Onsemi 76T7613
ZENER DIODE, 5.1V, 0.225W, SOT-23; Zener Voltage Nom:5.1V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMBZ52xxBLT1 G Series RoHS Compliant: Yes

ZENER DIODE, 5.1V, 0.225W, SOT-23; Zener Voltage Nom:5.1V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMBZ52xxBLT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMMBZ5231BLT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMMBZ5231BLT3G
Discrete Semiconductor Products - Diodes - Zener SZMMBZ5231BLT3G
DIODE ZENER 5.1V 225MW SOT23-3

DIODE ZENER 5.1V 225MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SZMMBZ5231BLT3GOSDKR-ND 1324873-SZMMBZ5231BLT3G SZMMBZ5231BLT3G SZMMBZ5231BLT3G 598-SZMMBZ5231BLT3G 76T7613 SZMMBZ5231BLT3G
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Zener Diodes DIODE ZENER 5.1V 225MW SOT23-3 Zener Diode, 5.1V, 0.225W, Sot-23; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Package TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23 SOT23; SOT-23-3 (TO-236)
RoHS Compliant RoHS RoHS RoHS
VZ 5.1 volts 5.1 volts 5.1 volts 5.1 volts
ZZT 17 ohms 17 ohms 17 ohms
Unlock Full Specs
to access all available technical data