onsemi Single Zener Diodes SZMMBZ5240BLT1G

Description
Zener Diode 10V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 10V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SZMMBZ5240BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMBZ5240BLT1GOSCT-ND
Single Zener Diodes SZMMBZ5240BLT1GOSCT-ND
Zener Diode 10V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 10V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZMMBZ5240BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMBZ5240BLT1GOSDKR-ND
Single Zener Diodes SZMMBZ5240BLT1GOSDKR-ND
Zener Diode 10V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 10V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZMMBZ5240BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMBZ5240BLT1GOSTR-ND
Single Zener Diodes SZMMBZ5240BLT1GOSTR-ND
Zener Diode 10V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 10V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - SZMMBZ5240BLT1G - 898800-SZMMBZ5240BLT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZMMBZ5240BLT1G
898800-SZMMBZ5240BLT1G
Diodes - Zener - Single - SZMMBZ5240BLT1G 898800-SZMMBZ5240BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 898800-SZMMBZ5240BLT 1G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 10 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SZMMBZ5240 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SZMMBZ5240BLT1GOSTR, SZMMBZ5240BLT1GOSCT, SZMMBZ5240BLT1GOSDKR , SZMMBZ5240BLT1G-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 898800-SZMMBZ5240BLT1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 10 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZMMBZ5240
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SZMMBZ5240BLT1GOSTR, SZMMBZ5240BLT1GOSCT, SZMMBZ5240BLT1GOSDKR, SZMMBZ5240BLT1G-ND

Buy Now Datasheet
Zener Diode, 10V, 0.225W, Sot-23; Zener Voltage Nom Onsemi - 76T7626 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 10V, 0.225W, Sot-23; Zener Voltage Nom Onsemi
76T7626
Zener Diode, 10V, 0.225W, Sot-23; Zener Voltage Nom Onsemi 76T7626
ZENER DIODE, 10V, 0.225W, SOT-23; Zener Voltage Nom:10V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMBZ52xxBLT1 G Series RoHS Compliant: Yes

ZENER DIODE, 10V, 0.225W, SOT-23; Zener Voltage Nom:10V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMBZ52xxBLT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZMMBZ5240BLT1G
Zener Diodes SZMMBZ5240BLT1G
Zener Diodes ZEN REG .225W 10V

Zener Diodes ZEN REG .225W 10V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMMBZ5240BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMMBZ5240BLT1G
Discrete Semiconductor Products - Diodes - Zener SZMMBZ5240BLT1G
DIODE ZENER 10V 225MW SOT23-3

DIODE ZENER 10V 225MW SOT23-3

Supplier's Site
Single Zener Diodes - SZMMBZ5240BLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZMMBZ5240BLT1G
Single Zener Diodes SZMMBZ5240BLT1G
DIODE ZENER 10V 225MW SOT23-3

DIODE ZENER 10V 225MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SZMMBZ5240BLT1GOSCT-ND 898800-SZMMBZ5240BLT1G 76T7626 SZMMBZ5240BLT1G SZMMBZ5240BLT1G SZMMBZ5240BLT1G
Product Name Single Zener Diodes Diodes - Zener - Single - SZMMBZ5240BLT1G Zener Diode, 10V, 0.225W, Sot-23; Zener Voltage Nom Onsemi Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT-23-3 SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
Pin Count 3
RoHS Compliant RoHS
PD 225 milliwatts
Unlock Full Specs
to access all available technical data