Manufacturer: ON Semiconductor
Win Source Part Number: 898785-SZMM5Z12VT1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 12 V 500 mW ±5% Surface Mount SOD-523
Package: SC-79, SOD-523
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZMM5Z12
Categories: Discrete Semiconductor Products
Case / Package: SOD-523
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SZMM5Z12VT1GOSTR, SZMM5Z12VT1GOSCT, SZMM5Z12VT1G-ND, SZMM5Z12VT1GOSDKR
Zener Diode 12V 500mW ±5% Surface Mount SOD-523
Zener Diode 12V 500mW ±5% Surface Mount SOD-523
Zener Diode 12V 500mW ±5% Surface Mount SOD-523
DIODE ZENER 12V 500MW SOD523
ZENER DIODE SOD523 / REEL
Zener Diodes ZENER DIODE SOD523
DIODE ZENER 12V 500MW SOD523
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 898785-SZMM5Z12VT1G | SZMM5Z12VT1GOSCT-ND | SZMM5Z12VT1G | 76T7828 | SZMM5Z12VT1G | SZMM5Z12VT1G |
| Product Name | Diodes - Zener - Single - SZMM5Z12VT1G | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode Sod523 / Reel Onsemi | Zener Diodes | Single Zener Diodes |
| Package | SOD-523; SOD-523 | SOD-523; SOD-523 | SOD-523; SOD-523-2 | SOD-523; SC-79, SOD-523 | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Life Cycle Stage | Active |