onsemi TVS Diodes SZMMBZ15VALT3G

Description
21V Clamp 1.9A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
21V Clamp 1.9A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SZMMBZ15VALT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
21V Clamp 1.9A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

21V Clamp 1.9A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TVS Diodes - SZMMBZ15VALT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
21V Clamp 1.9A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

21V Clamp 1.9A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TVS Diodes - SZMMBZ15VALT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
21V Clamp 1.9A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

21V Clamp 1.9A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
Dual 12V 21V SOT-23 TVS Protection Diode
144-SZMMBZ15VALT3G
Dual 12V 21V SOT-23 TVS Protection Diode 144-SZMMBZ15VALT3G
Dual Unidirectional TVS Diode, 12V, 21V Clamp, SOT-23-3 Product overview: SZMMBZ15VALT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TVS, 12V, 21V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, TVS, 12V, 21V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMBZ15VALT3G can be used for catalog matching and distributor lookup.

Dual Unidirectional TVS Diode, 12V, 21V Clamp, SOT-23-3 Product overview: SZMMBZ15VALT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TVS, 12V, 21V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, TVS, 12V, 21V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMBZ15VALT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1298708-SZMMBZ15VALT3G - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298708-SZMMBZ15VALT3G
Circuit Protection - TVS - Diodes 1298708-SZMMBZ15VALT3G
Win Source Part Number: 1298708-SZMMBZ15VALT 3G Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 10,000 Mounting: SMD (SMT) Unidirectional Channels: 2 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V Voltage - Breakdown (Min): 14.25V Voltage - Clamping (Max) @ Ipp: 21V Power - Peak Pulse: 40W Power Line Protection: No Current - Peak Pulse (10/1000µs): 1.9A Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: SZMMBZ15VALT3G,SZMMB Z15VALT3GOSDKR,SZMMB Z15VALT3GOSTR,SZMMBZ 15VALT3GOSCT Base Product Number: SZMMBZ15

Win Source Part Number: 1298708-SZMMBZ15VALT3G
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V
Voltage - Breakdown (Min): 14.25V
Voltage - Clamping (Max) @ Ipp: 21V
Power - Peak Pulse: 40W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1.9A
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: SZMMBZ15VALT3G,SZMMBZ15VALT3GOSDKR,SZMMBZ15VALT3GOSTR,SZMMBZ15VALT3GOSCT
Base Product Number: SZMMBZ15

Buy Now Datasheet
TVS Diodes SZMMBZ15VALT3G
TVS DIODE 12VWM 21VC SOT23-3

TVS DIODE 12VWM 21VC SOT23-3

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZMMBZ15VALT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZMMBZ15VALT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZMMBZ15VALT3G
TVS DIODE 12VWM 21VC SOT23-3

TVS DIODE 12VWM 21VC SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SZMMBZ15VALT3GOSDKR-ND 144-SZMMBZ15VALT3G 1298708-SZMMBZ15VALT3G SZMMBZ15VALT3G SZMMBZ15VALT3G
Product Name TVS Diodes Dual 12V 21V SOT-23 TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236)
Peak Pulse Power 40 watts 40 watts 40 watts 40 watts 40 watts
VC 21 volts 21 volts 21 volts 21 volts
VBR 14.25 volts 14.25 volts 14.25 volts 14.25 volts
Unlock Full Specs
to access all available technical data