General-purpose Zener diodes in an SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package, with a nominal working voltage range of 2.4 V to 36 V, ±2 % tolerance, non-repetitive peak reverse power dissipation of ≤ 40 W, total power dissipation of ≤ 300 mW, and AEC-Q101 qualification.
General-purpose Zener diodes in an SOD523 (SC-79) ultra small flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 9.1V 300mW ±2% Surface Mount SOD-523
Zener Diode 9.1V 300mW ±2% Surface Mount SOD-523
SZMM5Z9V1T5G/SOD523/
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes |
| Product Number | SZMM5Z9V1T5GF | 1727-SZMM5Z9V1T5GFTR-ND | SZMM5Z9V1T5GF |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Diode Applications | Voltage Regulation | ||
| RoHS Compliant | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | ||
| IF | 200 mA | ||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |