onsemi TVS Protection Diode SZESD8351HT1G

Description
Unidirectional SCR ESD Protection, 3000-REEL Product overview: SZESD8351HT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD8351HT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Unidirectional SCR ESD Protection, 3000-REEL Product overview: SZESD8351HT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD8351HT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TVS Protection Diode
144-SZESD8351HT1G
TVS Protection Diode 144-SZESD8351HT1G
Unidirectional SCR ESD Protection, 3000-REEL Product overview: SZESD8351HT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD8351HT1G can be used for catalog matching and distributor lookup.

Unidirectional SCR ESD Protection, 3000-REEL Product overview: SZESD8351HT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD8351HT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SZESD8351HT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
11.2V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

11.2V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS - TVS - Diodes - SZESD8351HT1G - 1263337-SZESD8351HT1G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SZESD8351HT1G
1263337-SZESD8351HT1G
TVS - TVS - Diodes - SZESD8351HT1G 1263337-SZESD8351HT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1263337-SZESD8351HT1 G Packaging: Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 5A (8/20μs) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-76, SOD-323 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 3.3V (Maximum) Voltage - Breakdown (Minimum): 5.5V Voltage - Clamping (Maximum) at Ipp: 11.2V Capacitance at Frequency: 0.37pF at 1MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 1263337-SZESD8351HT1G
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 5A (8/20μs)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SC-76, SOD-323
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 3.3V (Maximum)
Voltage - Breakdown (Minimum): 5.5V
Voltage - Clamping (Maximum) at Ipp: 11.2V
Capacitance at Frequency: 0.37pF at 1MHz

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZESD8351HT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZESD8351HT1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZESD8351HT1G
TVS DIODE 3.3VWM 11.2VC SOD323

TVS DIODE 3.3VWM 11.2VC SOD323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SZESD8351HT1G SZESD8351HT1GOSTR-ND 1263337-SZESD8351HT1G SZESD8351HT1G
Product Name TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SZESD8351HT1G Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel SOD-323; SC-76, SOD-323 SOD-323; SOD-323
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data