500 mW; 5% Zener Diode Voltage Regulator 2.4 V
Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 2.4V 500MW SOD123
DIODE ZENER 2.4V 500MW SOD123
Manufacturer: ON Semiconductor
Win Source Part Number: 898809-SZMMSZ2V4T1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 2.4 V 500 mW ±5% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZMMSZ2
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Zener Diodes ZEN REG 0.5W 2.4V
DIODE ZENER 2.4V 500MW SOD123
ZENER DIODE, 2.4V, 0.5W, SOD-123; Zener Voltage Nom:2.4V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZxxxT1G Series RoHS Compliant: Yes
DIODE ZENER 2.4V 500MW SOD123
| Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZMMSZ2V4T1G | 488-SZMMSZ2V4T1GTR-ND | 898809-SZMMSZ2V4T1G | SZMMSZ2V4T1G | SZMMSZ2V4T1G | 76T7675 | SZMMSZ2V4T1G |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - SZMMSZ2V4T1G | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 2.4V, 0.5W, Sod-123; Zener Voltage Nom Onsemi | Single Zener Diodes | |
| Life Cycle Stage | Active | Active | |||||
| Package | SOD-123; SOD-123 2 LEAD | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| VZ | 2.4 volts | 2.4 volts |