The Zener Diode, 10V, 0.5W, SOD-123 from Onsemi is designed for voltage regulation in surface mount applications. It features a Zener voltage of 10V with a power dissipation rating of 500mW, making it suitable for various electronic circuits. The diode is housed in a compact SOD-123 package, which facilitates high-density board designs and is optimized for automated assembly processes. It has a maximum junction temperature of 150°C and is AEC-Q101 qualified, indicating its reliability for automotive applications. The device also offers an ESD rating of Class 3, ensuring robustness against electrostatic discharge. This Zener diode is available in Pb-free packaging, aligning with environmental compliance standards.
Win Source Part Number: 966971-SZMMSZ10T3G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 200 nA @ 7 V
Voltage - Zener (Nom) (Vz): 10 V
Impedance (Max) (Zzt): 20 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): MMSZ10T1G; MMSZ10T3G; MMSZ5240BT1G; MMSZ5240B-7-F; MMSZ5240B-E3-08; MMSZ5240B-HE3-08;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Base Product Number: SZMMSZ10
Zener Diode 10V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 10V 500MW SOD123
DIODE ZENER 10V 500MW SOD123
Zener Diodes ZEN REG 0.5W 10V
ZENER DIODE, 10V, 0.5W, SOD-123; Zener Voltage Nom:10V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZxxxT1G Series RoHS Compliant: Yes
DIODE ZENER 10V 500MW SOD123
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 966971-SZMMSZ10T3G | 488-SZMMSZ10T3GTR-ND | SZMMSZ10T3G | 76T7664 | SZMMSZ10T3G |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diodes | Zener Diode, 10V, 0.5W, Sod-123; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| VZ | 10 volts | 10 volts | |||
| ZZT | 20 ohms | 20 ohms | |||
| IR | 0.2000 mA | 200 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) |