onsemi TVS Diodes SZMMBZ6V8ALT3G

Description
MMBZ6V8A - Trans Voltage Suppressor Diode, 24W, 4.5V, Unidirectional, 2 Element, TO-236
Request a Quote Datasheet
Description
MMBZ6V8A - Trans Voltage Suppressor Diode, 24W, 4.5V, Unidirectional, 2 Element, TO-236
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SZMMBZ6V8ALT3G - Rochester Electronics
Newburyport, MA, United States
MMBZ6V8A - Trans Voltage Suppressor Diode, 24W, 4.5V, Unidirectional, 2 Element, TO-236

MMBZ6V8A - Trans Voltage Suppressor Diode, 24W, 4.5V, Unidirectional, 2 Element, TO-236

Supplier's Site Datasheet
TVS Diodes - 488-SZMMBZ6V8ALT3GCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 4.5VWM 9.6VC SOT23-3

TVS DIODE 4.5VWM 9.6VC SOT23-3

Buy Now Datasheet
TVS Diodes - 488-SZMMBZ6V8ALT3GTR-ND - DigiKey
Thief River Falls, MN, United States
9.6V Clamp 2.5A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

9.6V Clamp 2.5A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TVS Diodes - 488-SZMMBZ6V8ALT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 4.5VWM 9.6VC SOT233

TVS DIODE 4.5VWM 9.6VC SOT233

Buy Now Datasheet
Singapore, Singapore
Dual Zener 4.5V 9.6V TVS Protection Diode
144-SZMMBZ6V8ALT3G
Dual Zener 4.5V 9.6V TVS Protection Diode 144-SZMMBZ6V8ALT3G
Dual Zener TVS Diode, 4.5V, 9.6V Clamp, SOT-23-3 Product overview: SZMMBZ6V8ALT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, TVS, 4.5V, 9.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, Zener, TVS, 4.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMBZ6V8ALT3G can be used for catalog matching and distributor lookup.

Dual Zener TVS Diode, 4.5V, 9.6V Clamp, SOT-23-3 Product overview: SZMMBZ6V8ALT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, TVS, 4.5V, 9.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, Zener, TVS, 4.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMBZ6V8ALT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1298685-SZMMBZ6V8ALT3G - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298685-SZMMBZ6V8ALT3G
Circuit Protection - TVS - Diodes 1298685-SZMMBZ6V8ALT3G
Win Source Part Number: 1298685-SZMMBZ6V8ALT 3G Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 10,000 Mounting: SMD (SMT) Unidirectional Channels: 2 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 4.5V Voltage - Breakdown (Min): 6.46V Voltage - Clamping (Max) @ Ipp: 9.6V Power - Peak Pulse: 24W Power Line Protection: No Current - Peak Pulse (10/1000µs): 2.5A Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: ONSONSSZMMBZ6V8ALT3G ,2156-SZMMBZ6V8ALT3G -OS Base Product Number: SZMMBZ6

Win Source Part Number: 1298685-SZMMBZ6V8ALT3G
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 4.5V
Voltage - Breakdown (Min): 6.46V
Voltage - Clamping (Max) @ Ipp: 9.6V
Power - Peak Pulse: 24W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2.5A
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: ONSONSSZMMBZ6V8ALT3G,2156-SZMMBZ6V8ALT3G-OS
Base Product Number: SZMMBZ6

Buy Now Datasheet
Zener Array, Dual, 0.225W, 6.8V, Sot-23; Zener Voltage Nom Onsemi - 76T7656 - Newark, An Avnet Company
Chicago, IL, United States
Zener Array, Dual, 0.225W, 6.8V, Sot-23; Zener Voltage Nom Onsemi
76T7656
Zener Array, Dual, 0.225W, 6.8V, Sot-23; Zener Voltage Nom Onsemi 76T7656
ZENER ARRAY, DUAL, 0.225W, 6.8V, SOT-23; Zener Voltage Nom:6.8V; Diode Configuration:Dual Common Anode; Power Dissipation:225mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:MMBZ A-SeriesRoHS Compliant: Yes

ZENER ARRAY, DUAL, 0.225W, 6.8V, SOT-23; Zener Voltage Nom:6.8V; Diode Configuration:Dual Common Anode; Power Dissipation:225mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:MMBZ A-SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZMMBZ6V8ALT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZMMBZ6V8ALT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZMMBZ6V8ALT3G
TVS DIODE 4.5VWM 9.6VC SOT23-3

TVS DIODE 4.5VWM 9.6VC SOT23-3

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number SZMMBZ6V8ALT3G 488-SZMMBZ6V8ALT3GCT-ND 144-SZMMBZ6V8ALT3G 1298685-SZMMBZ6V8ALT3G 76T7656 SZMMBZ6V8ALT3G
Product Name TVS Diodes Dual Zener 4.5V 9.6V TVS Protection Diode Circuit Protection - TVS - Diodes Zener Array, Dual, 0.225W, 6.8V, Sot-23; Zener Voltage Nom Onsemi Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
Configuration Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT23; SOT-23-3 (TO-236)
Peak Pulse Power 24 watts 24 watts 24 watts
VC 9.6 volts 9.6 volts 9.6 volts
Unlock Full Specs
to access all available technical data