TVS DIODE 25VWM 2X2DFNW
TVS DIODE 25VWM 2X2DFNW
Clamp 2.2A (8/20µs) Ipp Tvs Diode Surface Mount, Wettable Flank 2-X2DFNW (1x0.6)
TVS DIODE 25V 2-X2DFNW
LC ESD DUAL 100V TRIGGER IN X2DF
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 488-SZESD9901MX2WT5GDKR-ND | SZESD9901MX2WT5G | SZESD9901MX2WT5G |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | 2-XDFN | 2-X2DFNW (1x0.6) | |
| VBR | 100 volts | 100 volts |