Win Source Part Number: 1279582-SZMMBZ5239BL
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 225 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 3 µA @ 7 V
Voltage - Zener (Nom) (Vz): 9.1 V
Impedance (Max) (Zzt): 10 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Base Product Number: SZMMBZ5239
Zener Diode 9.1V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
DIODE ZENER 9.1V 225MW SOT23-3
DIODE ZENER 9.1V 225MW SOT23-3
Zener Diodes ZEN REG .225W 9.1V
DIODE ZENER 9.1V 225MW SOT23-3
ZENER DIODE, 9.1V, 0.225W, SOT-23; Zener Voltage Nom:9.1V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMBZ52xxBLT1
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1279582-SZMMBZ5239BLT1G | 488-SZMMBZ5239BLT1GTR-ND | SZMMBZ5239BLT1G | SZMMBZ5239BLT1G | 76T7624 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 9.1V, 0.225W, Sot-23; Zener Voltage Nom Onsemi |
| Package | TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) | SOT23; SOT-23 | ||
| VZ | 9.1 volts | 9.1 volts | |||
| ZZT | 10 ohms | 10 ohms | |||
| IR | 0.0030 mA | 3 mA | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) |