Manufacturer: ON Semiconductor
Win Source Part Number: 1104728-SZMMSZ27T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 18.9V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Zener Diode 27V 500mW ±5% Surface Mount SOD-123
Zener Diode 27V 500mW ±5% Surface Mount SOD-123
Zener Diode 27V 500mW ±5% Surface Mount SOD-123
500 mW; 5% Zener Diode Voltage Regulator 27 V
ZENER DIODE, 27V, 0.5W, SOD-123; Zener Voltage Nom:27V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZxxxT1G Series RoHS Compliant: Yes
DIODE ZENER 27V 500MW SOD123
DIODE ZENER 27V 500MW SOD123
| Win Source Electronics | DigiKey | Rochester Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1104728-SZMMSZ27T1G | SZMMSZ27T1GOSTR-ND | SZMMSZ27T1G | 76T7683 | SZMMSZ27T1G | SZMMSZ27T1G | SZMMSZ27T1G |
| Product Name | Diodes - Zener - Single - SZMMSZ27T1G | Single Zener Diodes | Zener Diode, 27V, 0.5W, Sod-123; Zener Voltage Nom Onsemi | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | Active | ||||
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 2 LEAD | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | |
| VZ | 27 volts | 27 volts | 27 volts | ||||
| ZZT | 80 ohms | 80 ohms | 80 ohms | ||||
| PD | 500 milliwatts | 500 milliwatts |